MINIATURE PANEL SEALED PUSHBUTTON MADE OF ZINC ALLOY
This rugged panel sealed pushbutton is made of a special high creep strength non-spark zinc alloy suitable for use in mining or other potentially explosive atmospheres where dust and moisture are problematic.
KEY FEATURES:
• Panel sealed to IP67
• Momentary action
• Non-spark material
• 500,000 life cycles @ max power
• Impact resistant
• Gold contacts
• Wide temperature range:
–55°C to +125°C
Pushbutton Switches MINI METAL PANEL SEALED-ALLOY RND RED
SWITCH, PUSHBUTTON, SPST-NO, 125MA, 125V, PRODUCT RANGE:59 SERIES, PANEL CUTOUT DIAMETER:13.6MM, CONTACT CONFIGURATION:SPST-N
| ITW Switches USA | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 59-112 | 59-112 | 18535795 |
| Product Name | Series 59 | Pushbutton Switches | Pushbutton |
| Actuator Specifications | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | |
| Switch Dimensions | 0.53" x 0.79" | ||
| Terminal Type | Panel Mount | Solder Pin | |
| Features | DustProof; RoHS; Weather resistant or waterproof | RoHS |