ITW Chemtronics Series 47 47-1111

Description
LOW COST SEALED PUSHBUTTON SWITCH The Series 47 is a uniquely designed sealed miniature pushbutton switch. The silicone button and body can be panel mounted and terminated with a standard connector or mounted in a P.C. board. The switches come in two levels of sealing: a panel sealed only version and a fully sealed version with epoxy sealed base. Both meet respective IP67 requirements. The buttons are available in seven different colors. All this at a very affordable price. KEY FEATURES: • Sealed to IP67 • Small size • 7 button colors • P.C. terminals (connector available) • Long life • Low cost
Datasheet
Description
LOW COST SEALED PUSHBUTTON SWITCH The Series 47 is a uniquely designed sealed miniature pushbutton switch. The silicone button and body can be panel mounted and terminated with a standard connector or mounted in a P.C. board. The switches come in two levels of sealing: a panel sealed only version and a fully sealed version with epoxy sealed base. Both meet respective IP67 requirements. The buttons are available in seven different colors. All this at a very affordable price. KEY FEATURES: • Sealed to IP67 • Small size • 7 button colors • P.C. terminals (connector available) • Long life • Low cost
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 47 - 47-1111 - ITW Switches USA
Buffalo Grove, IL, USA
Series 47
47-1111
Series 47 47-1111
LOW COST SEALED PUSHBUTTON SWITCH The Series 47 is a uniquely designed sealed miniature pushbutton switch. The silicone button and body can be panel mounted and terminated with a standard connector or mounted in a P.C. board. The switches come in two levels of sealing: a panel sealed only version and a fully sealed version with epoxy sealed base. Both meet respective IP67 requirements. The buttons are available in seven different colors. All this at a very affordable price. KEY FEATURES: • Sealed to IP67 • Small size • 7 button colors • P.C. terminals (connector available) • Long life • Low cost

LOW COST SEALED PUSHBUTTON SWITCH
The Series 47 is a uniquely designed sealed miniature pushbutton switch. The silicone button and body can be panel mounted and terminated with a standard connector or mounted in a P.C. board. The switches come in two levels of sealing: a panel sealed only version and a fully sealed version with epoxy sealed base. Both meet respective IP67 requirements. The buttons are available in seven different colors. All this at a very affordable price.
KEY FEATURES:
• Sealed to IP67
• Small size
• 7 button colors
• P.C. terminals (connector available)
• Long life
• Low cost

Datasheet

Technical Specifications

  ITW Switches USA
Product Category Pushbutton Switches
Product Number 47-1111
Product Name Series 47
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switch Dimensions 0.69" x 0.55"
Terminal Type Straight PC Pins
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1115789 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM5LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
H program - HDL/HDR/HDT - Mushroom button - HDRZ40-BL-WS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Momentary Action, MIL-PRF-8805/96 - PE - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
View Details