0.25 AMP RIGHT-ANGLE DPST LIGHTED PUSHBUTTON SWITCHES
This miniature pushbutton meets the needs for a cleaner trouble-free switch in confined space PC board applications. Only the terminal base is exposed to soldering and cleaning in this unique two-piece construction.
KEY FEATURES:
• Momentary or maintained action
• Lighted (T-1 LED) or non-lighted
• Variety of button and keycap styles
• Wave solderable
• Unique two piece construction
| ITW Switches USA | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 39-522501 |
| Product Name | Series 39-5 |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |
| Switch Function | Momentary Contact |
| Switching Mechanism | Double Pole, Double Throw (DPDT) |
| Switch Dimensions | 0.40" x 1.36" |
| Terminal Type | Right Angle PC Pins |