ITW Switches USA Series 39-7 39-712400

Description
20 MA RIGHT-ANGLE ULTRA-MINIATURE LIGHTED PUSHBUTTON SWITCHES This switch was developed for designs with minimal PCB space and maximum switching requirements. With crisp action, process compatibility and clear bright LED indication, these switches form efficient and attractive arrays of highly dense, yet easy to use control stations. Two piece design is ideal for processing. KEY FEATURES: • Gold contacts • Momentary or maintained action • Resistance to high temperatures • Logic level switching • Optional tape and reel or tube packaging • PC mounting • LED lighted
Datasheet
Description
20 MA RIGHT-ANGLE ULTRA-MINIATURE LIGHTED PUSHBUTTON SWITCHES This switch was developed for designs with minimal PCB space and maximum switching requirements. With crisp action, process compatibility and clear bright LED indication, these switches form efficient and attractive arrays of highly dense, yet easy to use control stations. Two piece design is ideal for processing. KEY FEATURES: • Gold contacts • Momentary or maintained action • Resistance to high temperatures • Logic level switching • Optional tape and reel or tube packaging • PC mounting • LED lighted
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 39-7 - 39-712400 - ITW Switches USA
Buffalo Grove, IL, USA
Series 39-7
39-712400
Series 39-7 39-712400
20 MA RIGHT-ANGLE ULTRA-MINIATURE LIGHTED PUSHBUTTON SWITCHES This switch was developed for designs with minimal PCB space and maximum switching requirements. With crisp action, process compatibility and clear bright LED indication, these switches form efficient and attractive arrays of highly dense, yet easy to use control stations. Two piece design is ideal for processing. KEY FEATURES: • Gold contacts • Momentary or maintained action • Resistance to high temperatures • Logic level switching • Optional tape and reel or tube packaging • PC mounting • LED lighted

20 MA RIGHT-ANGLE ULTRA-MINIATURE LIGHTED PUSHBUTTON SWITCHES
This switch was developed for designs with minimal PCB space and maximum switching requirements. With crisp action, process compatibility and clear bright LED indication, these switches form efficient and attractive arrays of highly dense, yet easy to use control stations. Two piece design is ideal for processing. KEY FEATURES:
• Gold contacts
• Momentary or maintained action
• Resistance to high temperatures
• Logic level switching
• Optional tape and reel or tube packaging
• PC mounting
• LED lighted

Datasheet

Technical Specifications

  ITW Switches USA
Product Category Pushbutton Switches
Product Number 39-712400
Product Name Series 39-7
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 0.25" x 0.86"
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1115797 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details
22mm Mushroom Key-Release Buttons - 2AMLKB4 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Push Button Contact Blocks & Light Blocks - 7420779 - RS Components, Ltd.
Specs
Configuration Normally Open (NO)
Switching Mechanism No
Terminal Type Flat Plug-In Connector
View Details
Hall Effect Momentary Pushbutton Switch - HP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.0 lbs (0.4535 kg)
View Details