PANEL SEALED PUSHBUTTON SWITCH
The Series 76-97 is robust. The switch body and button are made from hardwearing plastic and produced in front mounting style. The 76-97 series is available as momentary or maintained action. In addition the buttons have a brightly colored switch indicator which gives an “at a glance” recognition of the mode currently in use. Buttons and status rings can be supplied in a variety of colors. The 76-97 utilizes ITW Switches’ proven Series 16 snap action switch.
KEY FEATURES:
• Wide temperature range:
from -40°C to + 105°C
• Panel sealed to IP67
• Maintained and momentary action
• Solder terminals
• Status Indication
| ITW Switches USA | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 76-9712/4044 |
| Product Name | Series 76-97 |
| Actuator Specifications | Flush Pushbutton |
| Switch Function | Maintained Contact |
| Configuration | Normally Open (NO); Normally Closed (NC) |
| Switching Mechanism | Single Pole, Double Throw (SPDT) |
| Switch Dimensions | 1.18" x 1.49" |