SCHURTER Inc IEC Plug I, Cord Connector (Rewireable), Straight 4796

Description
Description Cord Connectors (Rewireable): Screw-on mounting 1 Function Appliance Inlet, Pin temperature 70 °C, Protection class I Cable
Request a Quote
Description
Description Cord Connectors (Rewireable): Screw-on mounting 1 Function Appliance Inlet, Pin temperature 70 °C, Protection class I Cable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4796 is a rewirable IEC C13 cord connector with screw-on mounting, rated 16 A / 250 VAC (IEC) and 20 A / 250 VAC (UL/CSA). The housing is black thermoplastic with UL 94V-0 rating. Pin temperature is 70 °C, and operating temperature ranges from -25 °C to 70 °C. It accepts 8 or 10 mm cables with 3 × 1.5 mm² (3 × 14 AWG) conductors. The connector complies with IEC 60320-1, UL 60320-1, CSA C22.2 No. 60320-1, and IEC 62368-1. Dielectric strength exceeds 2 kVAC between L-N and L/N-PE. It meets RoHS, REACH, CE, and UKCA requirements. Dimensions are 58.2 mm length; cable strain relief is 93.2 mm for 8 mm and 88.2 mm for 10 mm cables. Maximum terminal torque is 0.8 Nm. Packaged in units of 50.

Datasheet Summary
Powered by GS/AI

The 4796 is a rewirable IEC C13 cord connector with screw-on mounting, rated 16 A / 250 VAC (IEC) and 20 A / 250 VAC (UL/CSA). The housing is black thermoplastic with UL 94V-0 rating. Pin temperature is 70 °C, and operating temperature ranges from -25 °C to 70 °C. It accepts 8 or 10 mm cables with 3 × 1.5 mm² (3 × 14 AWG) conductors. The connector complies with IEC 60320-1, UL 60320-1, CSA C22.2 No. 60320-1, and IEC 62368-1. Dielectric strength exceeds 2 kVAC between L-N and L/N-PE. It meets RoHS, REACH, CE, and UKCA requirements. Dimensions are 58.2 mm length; cable strain relief is 93.2 mm for 8 mm and 88.2 mm for 10 mm cables. Maximum terminal torque is 0.8 Nm. Packaged in units of 50.

Suppliers

Company
Product
Description
Supplier Links
IEC Plug I, Cord Connector (Rewireable), Straight - 4796 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Plug I, Cord Connector (Rewireable), Straight
4796
IEC Plug I, Cord Connector (Rewireable), Straight 4796
Description Cord Connectors (Rewireable): Screw-on mounting 1 Function Appliance Inlet, Pin temperature 70 °C, Protection class I Cable

Description

  • Cord Connectors (Rewireable): Screw-on mounting
  • 1 Function
  • Appliance Inlet, Pin temperature 70 °C, Protection class I
  • Cable
Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - 486-1055-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-1055-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-1055-ND
PWR ENT PLUG IEC320-2-2I STR SCR

PWR ENT PLUG IEC320-2-2I STR SCR

Buy Now Datasheet
AC Power Entry Modules - 4796.0000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
4796.0000
AC Power Entry Modules 4796.0000
AC Power Entry Modules 4796 APPLIANCE INLET FOR CABLE 16A 70 deg

AC Power Entry Modules 4796 APPLIANCE INLET FOR CABLE 16A 70 deg

Buy Now Datasheet

Technical Specifications

  SCHURTER Inc DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 4796 486-1055-ND 4796.0000
Product Name IEC Plug I, Cord Connector (Rewireable), Straight Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Power Type AC Power Connector AC Power Connector
Device Type Plug Power Entry Module Power Entry Module
Configuration IEC IEC; Other
Mounting Style Screw-on mount Free Hanging (In-Line) Panel; Panel Mount
Standards / Certifications RoHS; UL; CSA; VDE UL; CCC, cULus, ENEC RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-102-850 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6900-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
IEC Appliance Inlet C14 with Fuseholder 1- or 2-pole, Line Switch 2-pole and Voltage Selector - KG - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
View Details
AC Power Entry Modules - 4303.2024.06 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details