The 4785 is a rewireable IEC C13 appliance outlet with screw-on mounting and an angled design, rated for 10 A at 250 VAC according to IEC 60320-1 and 15 A at 250 VAC under UL 498 and CSA C22.2 No. 42. It supports pin temperatures up to 70 °C and is suitable for protection class I appliances. The housing is made of black thermoplastic with UL 94V-0 rating, and it accepts cables with diameters up to 10 mm or wire sizes up to 3 × 1.5 mm² (3 × 14 AWG). Operating temperature ranges from -25 °C to 70 °C. It complies with IEC 61140, IEC 62368-1, RoHS 2011/65/EU, China RoHS SJ/T 11363-2006, and REACH. Dimensions are 51.5 mm in length, 33 mm in width, and 21 mm in height. The packaging unit is 100 pieces.
Description
PWR ENT PLUG IEC320-C13 R/A SCRW
AC Power Entry Modules 4785 APP OUTLET FOR CABLE 10A 70 deg
| SCHURTER Inc | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors |
| Product Number | 4785 | 486-1049-ND | 4785.0000 |
| Product Name | IEC Connector C13, Rewireable, Angled | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Power Type | AC Power Connector | AC Power Connector | |
| Configuration | IEC | IEC; Other; IEC 320-C13 | |
| Mounting Style | Screw-on mount | Free Hanging (In-Line), Right Angle | Panel; Panel Mount |
| Standards / Certifications | RoHS; UL; CSA; VDE | UL; VDE; CCC, cULus, VDE | RoHS |
| Voltage Rating | 250 volts | 250 volts | 250 volts |