The IEC C19 rewirable cord connector with screw-on mounting is designed for cable entry in equipment complying with IEC/UL 62368-1. It has a thermoplastic black housing rated UL 94V-0, supports pin temperatures up to 70 °C, and is rated for 16 A at 250 VAC per IEC 60320-1 or 20 A at 250 VAC per UL/CSA 60320-1. The dielectric strength exceeds 2 kVAC between L-N and L/N-PE for one minute. It meets protection class I requirements per IEC 61140 and operates within -25 °C to 70 °C. The strain relief accommodates cables up to 10 mm diameter, and maximum torque values are specified for terminals, cable clamps, and cover. Certifications include VDE, UL, and CCC. The part is available in variants with 8 mm or 10 mm strain relief, both rated for 3 x 1.5 mm² cable.
Description
Characteristics
PWR ENT PLUG IEC320-C19 STR SCRW
AC Power Entry Modules 16A REWRBL CONNECTOR
| SCHURTER Inc | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors |
| Product Number | 4795 | 486-1054-ND | 4795.0000 |
| Product Name | IEC Connector C19, Rewireable, Straight | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Power Type | AC Power Connector | AC Power Connector | |
| Configuration | IEC | IEC; Other | |
| Mounting Style | Screw-on mount | Free Hanging (In-Line) | Free Hanging |
| Standards / Certifications | RoHS; UL; CSA; VDE | UL; CCC, cULus, ENEC | RoHS |
| Voltage Rating | 250 volts | 250 volts | 250 volts |