The 4781 is a rewirable IEC C15 appliance inlet connector rated for 10 A at 250 VAC and 50 Hz per IEC 60320-1, or 15 A at 250 VAC and 60 Hz per UL 60320-1 and CSA C22.2 No. 60320-1, designed for operation at pin temperatures up to 120 °C. It features screw-on mounting, protection class I, and a thermoplastic housing in black, grey, or white with UL 94V-0 flammability rating. Dimensions are 87.5 mm in length, 62.0 mm in width, and 21.0 mm in height. The connector complies with IEC 62368-1, CE, UKCA, RoHS, China RoHS, REACH, and is halogen-free. Maximum terminal torque is 0.5 Nm. Packaging is in units of 50 pieces.
Description
PWR ENT PLUG IEC320-C15 STR SCRW
AC Power Entry Modules OUTLT 3C 18AWG
| SCHURTER Inc | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors |
| Product Number | 4781 | 486-1050-ND | 4781.0000 |
| Product Name | IEC Connector C15 for hot conditions 120°C, Rewireable, Straight | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Power Type | AC Power Connector | AC Power Connector | |
| Configuration | IEC | IEC; Other | |
| Mounting Style | Screw-on mount | Free Hanging (In-Line) | Panel; Panel Mount |
| Standards / Certifications | RoHS; UL; CSA; VDE | UL; VDE; cULus, VDE | RoHS |
| Voltage Rating | 250 volts | 250 volts | 250 volts |