The 4782 is a rewirable IEC C13 appliance inlet with screw-on mounting and a thermoplastic housing in black, grey, or white. It is rated for 10 A / 250 VAC (IEC) and 15 A / 250 VAC (UL/CSA), with a dielectric strength exceeding 2 kVAC. Pin temperature is 70 °C, and operating temperature ranges from -25 °C to 70 °C. Protection class I is maintained. Maximum terminal torque is 0.5 Nm. The housing meets UL 94V-0. Some variants use plant-based plastics, reducing packaging CO2e emissions by 18.8 kg. Cable compatibility includes diameters of 8.5 mm or 10 mm with wire sizes up to 3 × 1.5 mm² (IEC) or 3 × 14 AWG (UL).
Description
Unique Selling Proposition
PWR ENT PLUG IEC320-C13 STR SCRW
AC Power Entry Modules 18AWG STRAIGHT PLUG FOR 8.5mm CABLE
| SCHURTER Inc | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors |
| Product Number | 4782 | 486-1048-ND | 4782.0000 |
| Product Name | IEC Connector C13, Rewireable, Straight | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Power Type | AC Power Connector | AC Power Connector | |
| Configuration | IEC | IEC; Other; IEC 320-C13 | |
| Mounting Style | Screw-on mount | Free Hanging (In-Line) | Free Hanging |
| Standards / Certifications | RoHS; UL; CSA; VDE | UL; VDE; CCC, cULus, VDE | RoHS |
| Voltage Rating | 250 volts | 250 volts | 250 volts |