PWR ENT RCPT IEC320 S16 VARIANT
AC Power Entry Modules INLET 10A QC 6.3 X .08mm BLACK
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 486-6655-ND | 4312.0001 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Device Type | Power Entry Module | Power Entry Module |
| Configuration | IEC; Other | |
| Mounting Style | Panel; Bulkhead | |
| Termination Types | Quick Connect - 0.250" (6.3mm) | |
| Standards / Certifications | cURus, ENEC | RoHS |