SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 5003.1431.1

Description
PWR ENT RCPT 125VDC 15A PANEL QC
Request a Quote Datasheet
Description
PWR ENT RCPT 125VDC 15A PANEL QC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-1351-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-1351-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-1351-ND
PWR ENT RCPT 125VDC 15A PANEL QC

PWR ENT RCPT 125VDC 15A PANEL QC

Buy Now Datasheet
AC Power Entry Modules - 5003.1431.1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
5003.1431.1
AC Power Entry Modules 5003.1431.1
AC Power Entry Modules DC AMP/Molex cnctr 15A w/ filter

AC Power Entry Modules DC AMP/Molex cnctr 15A w/ filter

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 486-1351-ND 5003.1431.1
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Configuration Other
Mounting Style Panel Panel; Panel Mount, Snap-In
Termination Types Quick Connect - 0.250" (6.3mm) Quick Connect (0.250")
Standards / Certifications UL; cULus, ENEC RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1-1609157-5 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
10A/250V White Australian Socket - 88010512 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 10A
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6905-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers