The product is a Power Entry Connector, specifically an IEC Appliance Outlet type J, designed for snap-in or screw-on mounting from the front side. It features solder or quick-connect terminals and is rated for 16 A at 250 VAC (IEC) and 20 A at 250 VAC (UL/CSA). The connector operates within a temperature range of -25 °C to 70 °C and is suitable for appliances with protection classes I or II according to IEC 61140. This connector complies with various international standards, including IEC 60320-1, IEC 60320-3, UL 498, and CSA C22.2 no. 42. It meets enhanced glow wire test requirements as per IEC 60695-2-11, -12, and -13, making it suitable for appliances intended for unattended use. The housing is made from thermoplastic material rated UL 94V-0, ensuring durability and safety. The product also includes compatibility with V-Lock, P-Lock, and Twylock systems, enhancing its usability in power distribution units. It is available in multiple variants, including options made from plant-based plastics, which contribute to a reduction in CO2 emissions. The connector is designed for industrial environments and has received approvals from recognized testing bodies, ensuring compliance with safety requirements.
PWR ENT RCPT IEC320-2-2J PNL QC
AC Power Entry Modules 4797 APPLIANCE OUTLT 16A
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 486-6590-ND | 4797.0010 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Device Type | Power Entry Module | Power Entry Module |
| Configuration | IEC; Other | |
| Mounting Style | Panel | |
| Termination Types | Quick Connect - 0.250" (6.3mm) | |
| Standards / Certifications | CCC, cURus, ENEC |