The 4762 is a rewirable IEC cord connector set with IP67 and IP69K protection, featuring a push-pull locking system. It includes an appliance inlet and outlet, rated for 10 A / 250 VAC at 50 Hz per IEC 60320-1 and 15 A / 250 VAC at 60 Hz per UL and CSA standards. Theconnector supports wire sizes from 0.75 to 1.5 mm² and cable diameters from 6.0 to 10.0 mm, with a pin temperature rating of 120 °C. The housing is thermoplastic, UL 94V-0 rated, and the unit withstands 1.5 kVAC dielectric strength. Operating temperature ranges from -25 °C to 120 °C. Dimensions are 83.25 mm × 42.8 mm × 36 mm. Compliant with CE, UKCA, RoHS, REACH, and halogen free.
Description
Unique Selling Proposition
| SCHURTER Inc | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 4762 |
| Product Name | IEC Connector protection degree IP67 / IP69K, Rewireable, Straight |
| Power Type | AC Power Connector |
| Configuration | IEC |
| Standards / Certifications | RoHS; UL; CSA; VDE |
| Type / Features | Dust Proof; Watertight |