SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 4304.6025

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is an IEC Appliance Inlet C14 or C18 with a fuseholder, designed for panel mounting. It features a snap-in version with a protection class of I, accommodating fuse-links of 5 x 20 mm. The inlet meets the requirements of IEC 60335-1 for appliances in unattended use, including enhanced glow wire test requirements as per IEC 60695-2-11, -12, and -13. It has a rated current of 10 A at 250 VAC for both 50 Hz and 60 Hz applications, with a dielectric strength exceeding 3 kVAC between line and neutral, and 1.5 kVAC between line/neutral and protective earth. The operating temperature range is from -25 °C to 70 °C, and it has an IP20 protection rating according to IEC 60529. The product is suitable for appliances with protection classes I or II, and it features solder or quick connect terminals. The housing material is PA6, available in black, grey, or white, and complies with UL 94V-0 standards. It is also certified by various testing bodies, including SEMKO, UL, and CCC, ensuring compliance with international safety standards.

Datasheet Summary
Powered by GS/AI

The product is an IEC Appliance Inlet C14 or C18 with a fuseholder, designed for panel mounting. It features a snap-in version with a protection class of I, accommodating fuse-links of 5 x 20 mm. The inlet meets the requirements of IEC 60335-1 for appliances in unattended use, including enhanced glow wire test requirements as per IEC 60695-2-11, -12, and -13. It has a rated current of 10 A at 250 VAC for both 50 Hz and 60 Hz applications, with a dielectric strength exceeding 3 kVAC between line and neutral, and 1.5 kVAC between line/neutral and protective earth. The operating temperature range is from -25 °C to 70 °C, and it has an IP20 protection rating according to IEC 60529. The product is suitable for appliances with protection classes I or II, and it features solder or quick connect terminals. The housing material is PA6, available in black, grey, or white, and complies with UL 94V-0 standards. It is also certified by various testing bodies, including SEMKO, UL, and CCC, ensuring compliance with international safety standards.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-6695-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-6695-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-6695-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - 4304.6025 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
4304.6025
AC Power Entry Modules 4304.6025
AC Power Entry Modules 1064 PWR ENTRY MODUL 10A 70C

AC Power Entry Modules 1064 PWR ENTRY MODUL 10A 70C

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 486-6695-ND 4304.6025
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Configuration IEC; Other
Mounting Style Panel
Termination Types Solder Cup
Standards / Certifications UL; CSA; cCSAus, ENEC, UL
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Plug In Timers - 1785368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-D4P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details