The IEC Connector C13, rewirable and straight, is a screw-on mounting appliance inlet designed for power entry applications with protection class I. It features a V-Lock interlocking system to prevent unintentional removal, operates at a pin temperature of 70 °C, and supports ratings of 10 A / 250 VAC (IEC) or 15 A / 250 VAC (UL/CSA). The housing is made of halogen-free thermoplastic with UL 94V-0 rating, and it complies with IEC 60320-1, UL 60320, and CSA C22.2 No. 60320 standards. Dimensions are 87.5 mm in length, 29.7 mm in width, and 68.5 mm in height. It is available in black, grey, and white variants with cable diameters of 8.5 mm or 10 mm, accommodating wire sizes up to 3 × 1.5 mm² (14 AWG). The maximum torque for terminals is 0.5 Nm.
Description
Unique Selling Proposition
| SCHURTER Inc | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 4783 |
| Product Name | IEC Connector C13, Rewireable, Straight |
| Power Type | AC Power Connector |
| Configuration | IEC |
| Mounting Style | Screw-on mount |
| Standards / Certifications | RoHS; UL; CSA; VDE |