The product 486-3989-ND is an IEC Appliance Outlet type J designed for snap-in or screw-on mounting from the front side. It features solder or quick-connect terminals and is rated for 16 A at 250 VAC (IEC) and 20 A at 250 VAC (UL/CSA). The operating temperature range is -25 °C to 70 °C, making it suitable for various applications. The connector complies with protection class I and is designed to meet enhanced glow wire test requirements according to IEC standards, ensuring safety for appliances in unattended use. The housing is made of black thermoplastic with a UL 94V-0 rating, providing durability and fire resistance. The product is compatible with V-Lock, P-Lock, and Twylock systems, and it includes features for status indication in smart power distribution units (PDUs). It is also available in variants made from plant-based plastics, contributing to a reduced carbon footprint. The product has multiple approvals, including VDE, UL, and CCC, ensuring compliance with international safety standards.
PWR ENT RCPT IEC320-2-2J PANEL
AC Power Entry Modules 1.5mm Snap-In
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 486-3989-ND | 4797.3015 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Device Type | Power Entry Module | Power Entry Module |
| Configuration | IEC; Other | |
| Mounting Style | Panel | Panel; Panel Mount, Snap-In |
| Termination Types | Solder Cup | Solder Cup; Solder Terminal |
| Standards / Certifications | CCC, cURus, ENEC | RoHS |