Computer Network Accessories, Inc. 100' Nickel High Grade F Coaxial Cable, White 72-446

Description
100' 75 ohm RG6/UL AWM high definition cable; White. Fully molded Nickel plated F connectors. 18 AWG solid, Copper clad steel center. Double Aluminum foil shield plus. 67% Tinned Copper braid shield. UL-AWM style 1354 80C 300V. Suitable for digital cable and DSS C/KU satellite installations.
Description
100' 75 ohm RG6/UL AWM high definition cable; White. Fully molded Nickel plated F connectors. 18 AWG solid, Copper clad steel center. Double Aluminum foil shield plus. 67% Tinned Copper braid shield. UL-AWM style 1354 80C 300V. Suitable for digital cable and DSS C/KU satellite installations.

Suppliers

Company
Product
Description
Supplier Links
100' Nickel High Grade F Coaxial Cable, White - 72-446 - Computer Network Accessories, Inc.
Dayton, OH, USA
100' Nickel High Grade F Coaxial Cable, White
72-446
100' Nickel High Grade F Coaxial Cable, White 72-446
100' 75 ohm RG6/UL AWM high definition cable; White. Fully molded Nickel plated F connectors. 18 AWG solid, Copper clad steel center. Double Aluminum foil shield plus. 67% Tinned Copper braid shield. UL-AWM style 1354 80C 300V. Suitable for digital cable and DSS C/KU satellite installations.

100' 75 ohm RG6/UL AWM high definition cable; White. Fully molded Nickel plated F connectors. 18 AWG solid, Copper clad steel center. Double Aluminum foil shield plus. 67% Tinned Copper braid shield. UL-AWM style 1354 80C 300V. Suitable for digital cable and DSS C/KU satellite installations.

Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number 72-446
Product Name 100' Nickel High Grade F Coaxial Cable, White
Unlock Full Specs
to access all available technical data

Similar Products

S44193 - 50 Ohm Coaxial RF Cable - S44193 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Foil Braid; Silver-Plated Copper Flat Strip Braid
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
Cable Jacket ETFE jacket
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
Steel industry, ETFE, FEP, PFA Cables, TD 801 F -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket FEP, 6YM1 acc. to VDE 0207-6
Cable Conductor tinned copper strands acc. to ASTM B 286
Rated Temperature -90 to 180 C (-130 to 356 F)
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details