Computer Network Accessories, Inc. 12' Nickel High Grade F Coaxial Cable, Black 72-420

Description
12' 75 ohm RG6/UL AWM high definition cable; Black. Fully molded Nickel plated F connectors. 18 AWG solid, Copper clad steel center. Double Aluminum foil shield plus. 67% Tinned Copper braid shield. UL-AWM style 1354 80C 300V. Suitable for digital cable and DSS C/KU satellite installations.
Description
12' 75 ohm RG6/UL AWM high definition cable; Black. Fully molded Nickel plated F connectors. 18 AWG solid, Copper clad steel center. Double Aluminum foil shield plus. 67% Tinned Copper braid shield. UL-AWM style 1354 80C 300V. Suitable for digital cable and DSS C/KU satellite installations.

Suppliers

Company
Product
Description
Supplier Links
12' Nickel High Grade F Coaxial Cable, Black - 72-420 - Computer Network Accessories, Inc.
Dayton, OH, USA
12' Nickel High Grade F Coaxial Cable, Black
72-420
12' Nickel High Grade F Coaxial Cable, Black 72-420
12' 75 ohm RG6/UL AWM high definition cable; Black. Fully molded Nickel plated F connectors. 18 AWG solid, Copper clad steel center. Double Aluminum foil shield plus. 67% Tinned Copper braid shield. UL-AWM style 1354 80C 300V. Suitable for digital cable and DSS C/KU satellite installations.

12' 75 ohm RG6/UL AWM high definition cable; Black. Fully molded Nickel plated F connectors. 18 AWG solid, Copper clad steel center. Double Aluminum foil shield plus. 67% Tinned Copper braid shield. UL-AWM style 1354 80C 300V. Suitable for digital cable and DSS C/KU satellite installations.

Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number 72-420
Product Name 12' Nickel High Grade F Coaxial Cable, Black
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
8 Pos. Female Receptacle SIL RG316 Right-Angle Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC109B-08-0450L - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Shielding S/FTP
Standards / Certifications RoHS
View Details