Computer Network Accessories, Inc. 6' Nickel High Grade F Coaxial Cable, White 72-416

Description
6' 75 ohm RG6/UL AWM high definition cable; White. Fully molded Nickel plated F connectors. 18 AWG solid, Copper clad steel center. Double Aluminum foil shield plus. 67% Tinned Copper braid shield. UL-AWM style 1354 80C 300V. Suitable for digital cable and DSS C/KU satellite installations.
Description
6' 75 ohm RG6/UL AWM high definition cable; White. Fully molded Nickel plated F connectors. 18 AWG solid, Copper clad steel center. Double Aluminum foil shield plus. 67% Tinned Copper braid shield. UL-AWM style 1354 80C 300V. Suitable for digital cable and DSS C/KU satellite installations.

Suppliers

Company
Product
Description
Supplier Links
6' Nickel High Grade F Coaxial Cable, White - 72-416 - Computer Network Accessories, Inc.
Dayton, OH, USA
6' Nickel High Grade F Coaxial Cable, White
72-416
6' Nickel High Grade F Coaxial Cable, White 72-416
6' 75 ohm RG6/UL AWM high definition cable; White. Fully molded Nickel plated F connectors. 18 AWG solid, Copper clad steel center. Double Aluminum foil shield plus. 67% Tinned Copper braid shield. UL-AWM style 1354 80C 300V. Suitable for digital cable and DSS C/KU satellite installations.

6' 75 ohm RG6/UL AWM high definition cable; White. Fully molded Nickel plated F connectors. 18 AWG solid, Copper clad steel center. Double Aluminum foil shield plus. 67% Tinned Copper braid shield. UL-AWM style 1354 80C 300V. Suitable for digital cable and DSS C/KU satellite installations.

Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number 72-416
Product Name 6' Nickel High Grade F Coaxial Cable, White
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG174/U to Alligator Clips - 4029 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable, triaxial, BNT (M) to BNT (M), 10m - AO-0158-D-100- - Hottinger Brüel & Kjær A/S
Specs
Cable Type Triaxial
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type Triaxial
Cable Jacket PTFE, PUR
View Details