Computer Network Accessories, Inc. 12' Nickel High Grade F Coaxial Cable, White 72-421

Description
12' 75 ohm RG6/UL AWM high definition cable; White. Fully molded Nickel plated F connectors. 18 AWG solid, Copper clad steel center. Double Aluminum foil shield plus. 67% Tinned Copper braid shield. UL-AWM style 1354 80C 300V. Suitable for digital cable and DSS C/KU satellite installations.
Description
12' 75 ohm RG6/UL AWM high definition cable; White. Fully molded Nickel plated F connectors. 18 AWG solid, Copper clad steel center. Double Aluminum foil shield plus. 67% Tinned Copper braid shield. UL-AWM style 1354 80C 300V. Suitable for digital cable and DSS C/KU satellite installations.

Suppliers

Company
Product
Description
Supplier Links
12' Nickel High Grade F Coaxial Cable, White - 72-421 - Computer Network Accessories, Inc.
Dayton, OH, USA
12' Nickel High Grade F Coaxial Cable, White
72-421
12' Nickel High Grade F Coaxial Cable, White 72-421
12' 75 ohm RG6/UL AWM high definition cable; White. Fully molded Nickel plated F connectors. 18 AWG solid, Copper clad steel center. Double Aluminum foil shield plus. 67% Tinned Copper braid shield. UL-AWM style 1354 80C 300V. Suitable for digital cable and DSS C/KU satellite installations.

12' 75 ohm RG6/UL AWM high definition cable; White. Fully molded Nickel plated F connectors. 18 AWG solid, Copper clad steel center. Double Aluminum foil shield plus. 67% Tinned Copper braid shield. UL-AWM style 1354 80C 300V. Suitable for digital cable and DSS C/KU satellite installations.

Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number 72-421
Product Name 12' Nickel High Grade F Coaxial Cable, White
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to X100W2 Mini-Hooks - 1010W2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
View Details
CCLD Triax Accel, 100mV/g, integ Cable - -4515-B-002- - Hottinger Brüel & Kjær A/S
Specs
Cable Type Triaxial
Rated Temperature -10 to 70 C (14 to 158 F)
View Details
Armored Test Cable, 40.0 GHz, 78.7″ - KBL-2M-LOW+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Coaxial Cable - 1683820 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 1.97 ft (6 dm)
View Details