Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
COAXIAL CABLES AND TRIAXIAL CABLES
COMPUTER NETWORK ACCESSORIES, INC.
202601 -- 1000' RG59 95% COPPER BRAID COAXIAL CABLE
Computer Network Accessories, Inc.
1000' RG59 95% Copper Braid Coaxial Cable
202601
Description
1,000' RG59 95% Copper braid coaxial cable.
Computer Network Accessories, Inc.
Done
Description
1,000' RG59 95% Copper braid coaxial cable.
Suppliers
Company
Product
Description
Supplier Links
Computer Network Accessories, Inc.
Dayton, OH, USA
1000' RG59 95% Copper Braid Coaxial Cable
202601
1000' RG59 95% Copper Braid Coaxial Cable
202601
1,000' RG59 95% Copper braid coaxial cable.
1,000' RG59 95% Copper braid coaxial cable.
Supplier's Site
Technical Specifications
Computer Network Accessories, Inc.
Product Category
Coaxial Cables and Triaxial Cables
Product Number
202601
Product Name
1000' RG59 95% Copper Braid Coaxial Cable
Unlock Full Specs
to access all available technical data
Similar Products
PIC Wire & Cable
HH85295F - 50 Ohm High Frequency RF Cable
HH85295F
Specs
Product Category
Cable
Cable Jacket
Extruded ETFE, Olive Drab
Cable Shielding
Braid; Silver-Plated Copper Flat Spiral
View Details
Smiths Interconnect, a Molex company
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies
Specs
Product Category
Cable Assembly
Standards / Certifications
Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
SAB BRÖCKSKES GmbH & Co. KG
Cable Assemblies // Pre-Assembled COAX-BNC Cables // Coaxial Connecting Cable
Specs
Product Category
Cable Assembly
Cable Shielding
Braid
Cable Length
6.56 ft (20 dm)
View Details
A.H. Systems Inc.
Standard Cable
Model SAC-211
Specs
Product Category
Cable Assembly
Cable Length
9.84 ft (30 dm)
View Details