Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
COAXIAL CABLES AND TRIAXIAL CABLES
COMPUTER NETWORK ACCESSORIES, INC.
202804 -- 1000' RG6 QUAD SHIELD COAXIAL CABLE, BLACK
Computer Network Accessories, Inc.
1000' RG6 Quad Shield Coaxial Cable, Black
202804
Description
1,000' RG6 quad shield coaxial cable; Black.
Computer Network Accessories, Inc.
Done
Description
1,000' RG6 quad shield coaxial cable; Black.
Suppliers
Company
Product
Description
Supplier Links
Computer Network Accessories, Inc.
Dayton, OH, USA
1000' RG6 Quad Shield Coaxial Cable, Black
202804
1000' RG6 Quad Shield Coaxial Cable, Black
202804
1,000' RG6 quad shield coaxial cable; Black.
1,000' RG6 quad shield coaxial cable; Black.
Supplier's Site
Technical Specifications
Computer Network Accessories, Inc.
Product Category
Coaxial Cables and Triaxial Cables
Product Number
202804
Product Name
1000' RG6 Quad Shield Coaxial Cable, Black
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Coaxial Cable
1408026
Specs
Product Category
Cable Assembly
Standards / Certifications
RoHS
Cable Length
65.62 ft (200 dm)
View Details
Mini-Circuits
Super Flexible Interconnect, 0.047" center diameter, 18.0 GHz, 24.0″
SLC-2FT-SMSM+
Specs
Cable Length
2 ft (6.1 dm)
Rated Temperature
-55 to 125 C (-67 to 257 F)
View Details
3
suppliers
New England Wire Technologies Corporation
Miniature 32-24 AWG Coaxial Cable
Specs
Product Category
Cable
Cable Shielding
Braid; Sprial
North American
24 to 32 AWG
View Details
Rego Electronics Inc.
RF Coaxial Cable Assemblies
Specs
Product Category
Cable Assembly
View Details