Computer Network Accessories, Inc. 1000' RG6/U Dual Shield 60% Braid Coaxial Cable, White 202802WT

Description
1,000' RG6/U dual shield 60% braid coaxial cable; White.
Description
1,000' RG6/U dual shield 60% braid coaxial cable; White.

Suppliers

Company
Product
Description
Supplier Links
1000' RG6/U Dual Shield 60% Braid Coaxial Cable, White - 202802WT - Computer Network Accessories, Inc.
Dayton, OH, USA
1000' RG6/U Dual Shield 60% Braid Coaxial Cable, White
202802WT
1000' RG6/U Dual Shield 60% Braid Coaxial Cable, White 202802WT
1,000' RG6/U dual shield 60% braid coaxial cable; White.

1,000' RG6/U dual shield 60% braid coaxial cable; White.

Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number 202802WT
Product Name 1000' RG6/U Dual Shield 60% Braid Coaxial Cable, White
Unlock Full Specs
to access all available technical data

Similar Products

S86208 - 50 Ohm Coaxial RF Cable - S86208 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Silver-Plated Copper Flat Strip Braid
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Category Cable Assembly
Cable Jacket Silicone
Cable Length 3.28 ft (10 dm)
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details