Computer Network Accessories, Inc. 50' Nickel High Grade F Coaxial Cable, Black 72-435

Description
50' 75 ohm RG6/UL AWM high definition cable; Black. Fully molded Nickel plated F connectors. 18 AWG solid, Copper clad steel center. Double Aluminum foil shield plus. 67% Tinned Copper braid shield. UL-AWM style 1354 80C 300V. Suitable for digital cable and DSS C/KU satellite installations.
Description
50' 75 ohm RG6/UL AWM high definition cable; Black. Fully molded Nickel plated F connectors. 18 AWG solid, Copper clad steel center. Double Aluminum foil shield plus. 67% Tinned Copper braid shield. UL-AWM style 1354 80C 300V. Suitable for digital cable and DSS C/KU satellite installations.

Suppliers

Company
Product
Description
Supplier Links
50' Nickel High Grade F Coaxial Cable, Black - 72-435 - Computer Network Accessories, Inc.
Dayton, OH, USA
50' Nickel High Grade F Coaxial Cable, Black
72-435
50' Nickel High Grade F Coaxial Cable, Black 72-435
50' 75 ohm RG6/UL AWM high definition cable; Black. Fully molded Nickel plated F connectors. 18 AWG solid, Copper clad steel center. Double Aluminum foil shield plus. 67% Tinned Copper braid shield. UL-AWM style 1354 80C 300V. Suitable for digital cable and DSS C/KU satellite installations.

50' 75 ohm RG6/UL AWM high definition cable; Black. Fully molded Nickel plated F connectors. 18 AWG solid, Copper clad steel center. Double Aluminum foil shield plus. 67% Tinned Copper braid shield. UL-AWM style 1354 80C 300V. Suitable for digital cable and DSS C/KU satellite installations.

Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number 72-435
Product Name 50' Nickel High Grade F Coaxial Cable, Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - 1025-60 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 5 ft (15.24 dm)
Nominal Impedance 50 ohms
View Details
Flexible Interconnect, 0.047
Specs
Product Category Cable Assembly
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
Coaxial Cable - 1683842 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 6.56 ft (20 dm)
View Details