Computer Network Accessories, Inc. 1000' RG59 Coaxial Cable w/ 18 Gauge Power Cable, White 202606

Description
1,000' RG59 coaxial cable with 18 gauge power cable; White. RG59 cable: 22 gauge Copper coaxial cable with 95% bare Copper braid Power cable: 18 gauge stranded Copper wire
Description
1,000' RG59 coaxial cable with 18 gauge power cable; White. RG59 cable: 22 gauge Copper coaxial cable with 95% bare Copper braid Power cable: 18 gauge stranded Copper wire

Suppliers

Company
Product
Description
Supplier Links
1000' RG59 Coaxial Cable w/ 18 Gauge Power Cable, White - 202606 - Computer Network Accessories, Inc.
Dayton, OH, USA
1000' RG59 Coaxial Cable w/ 18 Gauge Power Cable, White
202606
1000' RG59 Coaxial Cable w/ 18 Gauge Power Cable, White 202606
1,000' RG59 coaxial cable with 18 gauge power cable; White. RG59 cable: 22 gauge Copper coaxial cable with 95% bare Copper braid Power cable: 18 gauge stranded Copper wire

1,000' RG59 coaxial cable with 18 gauge power cable; White.

  • RG59 cable: 22 gauge Copper coaxial cable with 95% bare Copper braid
  • Power cable: 18 gauge stranded Copper wire
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number 202606
Product Name 1000' RG59 Coaxial Cable w/ 18 Gauge Power Cable, White
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1408013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 0.3281 ft (1 dm)
View Details
Precision Test Cable, 18.0 GHz, 10.0 ft. (3.05m) - CBL-10FT-SMSM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
View Details