Acme Chip Technology Co., Limited Datasheets for Coaxial Cables and Triaxial Cables

Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
ANTENNA EXTENSION CABLE 2M
CBL 1M JACK-JACK M CON D BLK
CBL 1M PLUG M-PLUG F D BLK
CBL ASSY 2.92MM PLUG TO PLUG 24"
CBL ASSY 2.92MM PLUG TO PLUG 5'
CBL ASSY RPSMA-RP NTYPE PLG-PL
CBL ASSY U.FL-CABLE PLUG 1.378"
CBL ASSY U.FL-CABLE PLUG 1.575"
CBL ASSY U.FL-CABLE PLUG 1.969"
CBL ASSY U.FL-CABLE PLUG 10.236"
CBL ASSY U.FL-CABLE PLUG 10.63"
CBL ASSY U.FL-CABLE PLUG 11.024"
CBL ASSY U.FL-CABLE PLUG 11.417"
CBL ASSY U.FL-CABLE PLUG 11.811"
CBL ASSY U.FL-CABLE PLUG 15.75"
CBL ASSY U.FL-CABLE PLUG 19.69"
CBL ASSY U.FL-CABLE PLUG 2.362"
CBL ASSY U.FL-CABLE PLUG 2.756"
CBL ASSY U.FL-CABLE PLUG 23.62"
CBL ASSY U.FL-CABLE PLUG 27.56"
CBL ASSY U.FL-CABLE PLUG 3.150"
CBL ASSY U.FL-CABLE PLUG 3.3'
CBL ASSY U.FL-CABLE PLUG 3.543"
CBL ASSY U.FL-CABLE PLUG 3.937"
CBL ASSY U.FL-CABLE PLUG 31.5"
CBL ASSY U.FL-CABLE PLUG 35.43"
CBL ASSY U.FL-CABLE PLUG 4.331"
CBL ASSY U.FL-CABLE PLUG 4.724"
CBL ASSY U.FL-CABLE PLUG 5.118"
CBL ASSY U.FL-CABLE PLUG 5.512"
CBL ASSY U.FL-CABLE PLUG 5.906"
CBL ASSY U.FL-CABLE PLUG 6.299"
CBL ASSY U.FL-CABLE PLUG 6.693"
CBL ASSY U.FL-CABLE PLUG 7.087"
CBL ASSY U.FL-CABLE PLUG 7.48"
CBL ASSY U.FL-CABLE PLUG 7.874"
CBL ASSY U.FL-CABLE PLUG 8.268"
CBL ASSY U.FL-CABLE PLUG 8.661"
CBL ASSY U.FL-CABLE PLUG 9.055"
CBL ASSY U.FL-CABLE PLUG 9.449"
CBL ASSY U.FL-CABLE PLUG 9.843"
CBL ASSY U.FL-RPSMA JACK-PLG 11"
CBL ASSY U.FL-RPSMA JACK-PLG 15"
CBL ASSY U.FL-RPSMA JACK-PLUG 3"
CBL ASSY U.FL-RPSMA JACK-PLUG 6"
CBL ASSY U.FL-RPSMA JACK-PLUG 9"
CBL ASSY U.FL-SMA JACK-PLUG 11"
CBL ASSY U.FL-SMA JACK-PLUG 15"
CBL ASSY U.FL-SMA JACK-PLUG 3"
CBL ASSY U.FL-SMA JACK-PLUG 6"
CBL ASSY W.FL PLUG 1.378"
CBL ASSY W.FL PLUG 1.575"
CBL ASSY W.FL PLUG 1.969"
CBL ASSY W.FL PLUG 10.236"
CBL ASSY W.FL PLUG 11.811"
CBL ASSY W.FL PLUG 15.75"
CBL ASSY W.FL PLUG 19.69"
CBL ASSY W.FL PLUG 2.362"
CBL ASSY W.FL PLUG 23.62"
CBL ASSY W.FL PLUG 27.56"
CBL ASSY W.FL PLUG 3.150"
CBL ASSY W.FL PLUG 3.3'
CBL ASSY W.FL PLUG 3.543"
CBL ASSY W.FL PLUG 3.937"
CBL ASSY W.FL PLUG 31.5"
CBL ASSY W.FL PLUG 35.43"
CBL ASSY W.FL PLUG 4.724"
CBL ASSY W.FL PLUG 5.118"
CBL ASSY W.FL PLUG 5.512"
CBL ASSY W.FL PLUG 5.906"
CBL ASSY W.FL PLUG 6.299"
CBL ASSY W.FL PLUG 6.693"
CBL ASSY W.FL PLUG 7.087"
CBL ASSY W.FL PLUG 7.48"
CBL ASSY W.FL PLUG 8.268"
CBL ASSY W.FL PLUG 8.661"
CBL ASSY W.FL PLUG TO PLUG 3.3'
CBL ASSY W.FL PLUG TO PLUG 31.5"
CBL ASSY W.FL PLUG TO PLUG 7.48"
CBL ASSY W.FL PLUG-PLUG 1.378"
CBL ASSY W.FL PLUG-PLUG 1.575"
CBL ASSY W.FL PLUG-PLUG 1.969"
CBL ASSY W.FL PLUG-PLUG 11.811"
CBL ASSY W.FL PLUG-PLUG 19.69"
CBL ASSY W.FL PLUG-PLUG 2.756"
CBL ASSY W.FL PLUG-PLUG 23.62"
CBL ASSY W.FL PLUG-PLUG 27.56"
CBL ASSY W.FL PLUG-PLUG 3.150"
CBL ASSY W.FL PLUG-PLUG 3.543"
CBL ASSY W.FL PLUG-PLUG 3.937"
CBL ASSY W.FL PLUG-PLUG 35.43"
CBL ASSY W.FL PLUG-PLUG 4.724"
CBL ASSY W.FL PLUG-PLUG 5.118"
CBL ASSY W.FL PLUG-PLUG 5.512"
CBL ASSY W.FL PLUG-PLUG 5.906"
CBL ASSY W.FL PLUG-PLUG 6.299"
CBL ASSY W.FL PLUG-PLUG 6.693"
CBL ASSY W.FL PLUG-PLUG 7.087"
CBL ASSY W.FL PLUG-PLUG 7.874"
CBL ASSY W.FL PLUG-PLUG 8.661"
CBL ASSY W.FL PLUG-PLUG 9.843"
CBL ASSY W.FL2 PLUG-PLUG 1.969"
CBL ASSY W.FL2 PLUG-PLUG 11.811"
CBL ASSY W.FL2 PLUG-PLUG 15.75"
CBL ASSY W.FL2 PLUG-PLUG 19.69"
CBL ASSY W.FL2 PLUG-PLUG 5.906"
CBL ASSY W.FL2 PLUG-PLUG 7.874"
CBL ASSY X.FL PLUG-PLUG 1.969"
CBL ASSY X.FL PLUG-PLUG 11.811"
CBL ASSY X.FL PLUG-PLUG 16.14"
CBL ASSY X.FL PLUG-PLUG 19.69"
CBL ASSY X.FL PLUG-PLUG 27.56"
CBL ASSY X.FL PLUG-PLUG 3.937"
CBL ASSY X.FL PLUG-PLUG 7.874"
CBL ASY IPEX MHF1-SMA P-J 3.937"

<< Prev