Pulse Electronics Corporation Coaxial Cables (RF) W9015M

Description
"Cable Assembly Coaxial U.FL (UMCC) to SMA 1.13mm OD Coaxial Cable 15.00"" (381.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC) to SMA 1.13mm OD Coaxial Cable 15.00"" (381.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 553-W9015M-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
553-W9015M-ND
Coaxial Cables (RF) 553-W9015M-ND
"Cable Assembly Coaxial U.FL (UMCC) to SMA 1.13mm OD Coaxial Cable 15.00"" (381.00mm)"

"Cable Assembly Coaxial U.FL (UMCC) to SMA 1.13mm OD Coaxial Cable 15.00"" (381.00mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - W9015M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
W9015M
Cable Assemblies - Coaxial Cables (RF) W9015M
CBL ASSY U.FL-SMA JACK-PLUG 15"

CBL ASSY U.FL-SMA JACK-PLUG 15"

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 553-W9015M-ND W9015M
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
System cable - 706-2400/100-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
ZK2000-5400-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details