Acme Chip Technology Co., Limited Datasheets for Coaxial Cables and Triaxial Cables

Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
CBL ASSY U.FL PLUG TO PLUG 3.3'
CBL ASSY U.FL PLUG TO PLUG 31.5"
CBL ASSY U.FL PLUG TO PLUG 4.9'
CBL ASSY U.FL PLUG TO PLUG 7.48"
CBL ASSY U.FL PLUG-PLUG 1.181"
CBL ASSY U.FL PLUG-PLUG 1.378"
CBL ASSY U.FL PLUG-PLUG 1.575"
CBL ASSY U.FL PLUG-PLUG 1.969"
CBL ASSY U.FL PLUG-PLUG 11.811"
CBL ASSY U.FL PLUG-PLUG 13.78"
CBL ASSY U.FL PLUG-PLUG 15.75"
CBL ASSY U.FL PLUG-PLUG 19.69"
CBL ASSY U.FL PLUG-PLUG 2.362"
CBL ASSY U.FL PLUG-PLUG 2.756"
CBL ASSY U.FL PLUG-PLUG 23.62"
CBL ASSY U.FL PLUG-PLUG 27.56"
CBL ASSY U.FL PLUG-PLUG 3.150"
CBL ASSY U.FL PLUG-PLUG 3.346"
CBL ASSY U.FL PLUG-PLUG 3.543"
CBL ASSY U.FL PLUG-PLUG 3.937"
CBL ASSY U.FL PLUG-PLUG 35.43"
CBL ASSY U.FL PLUG-PLUG 4.331"
CBL ASSY U.FL PLUG-PLUG 4.724"
CBL ASSY U.FL PLUG-PLUG 5.118"
CBL ASSY U.FL PLUG-PLUG 5.512"
CBL ASSY U.FL PLUG-PLUG 5.906"
CBL ASSY U.FL PLUG-PLUG 6.299"
CBL ASSY U.FL PLUG-PLUG 6.693"
CBL ASSY U.FL PLUG-PLUG 7.087"
CBL ASSY U.FL PLUG-PLUG 7.874"
CBL ASSY U.FL PLUG-PLUG 9.843"
PLUG, CABLE ASSEMBLY, 100 MM CAB
PLUG, CABLE ASSEMBLY, 1000 MM CA
PLUG, CABLE ASSEMBLY, 1000MM CAB
PLUG, CABLE ASSEMBLY, 100MM CABL
PLUG, CABLE ASSEMBLY, 200 MM CAB
PLUG, CABLE ASSEMBLY, 200MM CABL
PLUG, CABLE ASSEMBLY, 300 MM CAB
PLUG, CABLE ASSEMBLY, 300MM CABL
PLUG, CABLE ASSEMBLY, 400 MM CAB
PLUG, CABLE ASSEMBLY, 400MM CABL
PLUG, CABLE ASSEMBLY, 500 MM CAB
PLUG, CABLE ASSEMBLY, 500MM CABL

<< Prev Next >>