Acme Chip Technology Co., Limited Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
| Product Name | Notes |
|---|---|
| CABLE ASSY U.FL PLUG SMT | |
| CBL ASSY U.FL PLUG 100MM | |
| CBL ASSY U.FL PLUG TO PLUG 3.3' | |
| CBL ASSY U.FL PLUG TO PLUG 31.5" | |
| CBL ASSY U.FL PLUG TO PLUG 7.48" | |
| CBL ASSY U.FL PLUG-PLUG 1.378" | |
| CBL ASSY U.FL PLUG-PLUG 1.575" | |
| CBL ASSY U.FL PLUG-PLUG 1.969" | |
| CBL ASSY U.FL PLUG-PLUG 11.811" | |
| CBL ASSY U.FL PLUG-PLUG 15.75" | |
| CBL ASSY U.FL PLUG-PLUG 19.69" | |
| CBL ASSY U.FL PLUG-PLUG 2.362" | |
| CBL ASSY U.FL PLUG-PLUG 2.756" | |
| CBL ASSY U.FL PLUG-PLUG 23.62" | |
| CBL ASSY U.FL PLUG-PLUG 27.56" | |
| CBL ASSY U.FL PLUG-PLUG 3.150" | |
| CBL ASSY U.FL PLUG-PLUG 3.543" | |
| CBL ASSY U.FL PLUG-PLUG 3.937" | |
| CBL ASSY U.FL PLUG-PLUG 35.43" | |
| CBL ASSY U.FL PLUG-PLUG 4.331" | |
| CBL ASSY U.FL PLUG-PLUG 4.724" | |
| CBL ASSY U.FL PLUG-PLUG 5.118" | |
| CBL ASSY U.FL PLUG-PLUG 5.512" | |
| CBL ASSY U.FL PLUG-PLUG 5.906" | |
| CBL ASSY U.FL PLUG-PLUG 6.299" | |
| CBL ASSY U.FL PLUG-PLUG 6.693" | |
| CBL ASSY U.FL PLUG-PLUG 7.087" | |
| CBL ASSY U.FL PLUG-PLUG 7.874" | |
| CBL ASSY U.FL PLUG-PLUG 9.843" | |
| CBL ASSY U.FL-CABLE PLUG 1.378" | |
| CBL ASSY U.FL-CABLE PLUG 1.575" | |
| CBL ASSY U.FL-CABLE PLUG 1.969" | |
| CBL ASSY U.FL-CABLE PLUG 11.811" | |
| CBL ASSY U.FL-CABLE PLUG 15.75" | |
| CBL ASSY U.FL-CABLE PLUG 19.69" | |
| CBL ASSY U.FL-CABLE PLUG 2.362" | |
| CBL ASSY U.FL-CABLE PLUG 2.756" | |
| CBL ASSY U.FL-CABLE PLUG 23.62" | |
| CBL ASSY U.FL-CABLE PLUG 27.56" | |
| CBL ASSY U.FL-CABLE PLUG 3.150" | |
| CBL ASSY U.FL-CABLE PLUG 3.3' | |
| CBL ASSY U.FL-CABLE PLUG 3.465" | |
| CBL ASSY U.FL-CABLE PLUG 3.543" | |
| CBL ASSY U.FL-CABLE PLUG 3.937" | |
| CBL ASSY U.FL-CABLE PLUG 31.5" | |
| CBL ASSY U.FL-CABLE PLUG 35.43" | |
| CBL ASSY U.FL-CABLE PLUG 4.331" | |
| CBL ASSY U.FL-CABLE PLUG 4.724" | |
| CBL ASSY U.FL-CABLE PLUG 5.118" | |
| CBL ASSY U.FL-CABLE PLUG 5.512" | |
| CBL ASSY U.FL-CABLE PLUG 5.906" | |
| CBL ASSY U.FL-CABLE PLUG 6.299" | |
| CBL ASSY U.FL-CABLE PLUG 6.693" | |
| CBL ASSY U.FL-CABLE PLUG 7.087" | |
| CBL ASSY U.FL-CABLE PLUG 7.48" | |
| CBL ASSY U.FL-CABLE PLUG 7.874" | |
| CBL ASSY U.FL-CABLE PLUG 9.843" | |
| CBL ASSY U.FL-CABLE PLUG |
| << Prev | Next >> |