Quectel Wireless Solutions Co., Ltd. Cable Assemblies -Coaxial Cables (RF) YM0003AA

Description
Manufacturer: Quectel Category: Cable Assemblies -Coaxial Cables (RF) Package: Bag Product Status: Active Style: IPEX MHF1 to SMA 1st Connector: IPEX MHF1 Plug, Right Angle Length: 3.937" (100.00mm) Cable Type: 1.13mm OD Coaxial Cable Overall Impedance: 50 Ohms Color: Black
Request a Quote Datasheet
Description
Manufacturer: Quectel Category: Cable Assemblies -Coaxial Cables (RF) Package: Bag Product Status: Active Style: IPEX MHF1 to SMA 1st Connector: IPEX MHF1 Plug, Right Angle Length: 3.937" (100.00mm) Cable Type: 1.13mm OD Coaxial Cable Overall Impedance: 50 Ohms Color: Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies -Coaxial Cables (RF) -  - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies -Coaxial Cables (RF)
Cable Assemblies -Coaxial Cables (RF)
Manufacturer: Quectel Category: Cable Assemblies -Coaxial Cables (RF) Package: Bag Product Status: Active Style: IPEX MHF1 to SMA 1st Connector: IPEX MHF1 Plug, Right Angle Length: 3.937" (100.00mm) Cable Type: 1.13mm OD Coaxial Cable Overall Impedance: 50 Ohms Color: Black

Manufacturer: Quectel
Category: Cable Assemblies -Coaxial Cables (RF)
Package: Bag
Product Status: Active
Style: IPEX MHF1 to SMA
1st Connector: IPEX MHF1 Plug, Right Angle
Length: 3.937" (100.00mm)
Cable Type: 1.13mm OD Coaxial Cable
Overall Impedance: 50 Ohms
Color: Black

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - YM0003AA - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
YM0003AA
Cable Assemblies - Coaxial Cables (RF) YM0003AA
CBL ASY IPEX MHF1-SMA P-J 3.937"

CBL ASY IPEX MHF1-SMA P-J 3.937"

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number YM0003AA
Product Name Cable Assemblies -Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Length 0.3281 ft (1.0000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Resolver cable - NEBM-M23G12-E-5-N-S1G9 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M23x1
Rated Temperature -50 to 80 C (-58 to 176 F)
View Details
System cable - 706-2500/409-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XL1 Mini-Hooks - 1050XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details