Xoxide Razer Chimaera Wireless XBOX 5.1 Headset 70437

Description
The Razer Chimaera 5.1 Wireless Gaming Headset for Xbox 360 gives you a true-to-life surround sound experience. Building on our extensive gaming audio expertise from PC gaming, this wireless headset offers pinpoint tournament grade 5.1 positional audio with extra large circumaural ear cups for maximum comfort. The base station doubles up as a charging dock and audio processing unit, giving you the option to adjust the game sound and link up to four base stations to talk to your teammates over a lag-free, local communication channel. 5.1 Channel Dolby® Surround Sound for Pinpoint Positional Audio Offering the full range of surround sound, with drivers tuned for 3D positional audio the Razer Chimaera 5.1 Wireless Gaming Headset for Xbox 360 will allow you to anticipate your enemies’ every step and hear the true game sound in full detail. 5.8 GHz Frequency Headset for Interference-free Wireless Performance The Razer Chimaera 5.1 allows a true wireless Xbox experience for up to 8 hours with no cables restricting your movement. Using the 5.8 GHz frequency protects this headset against almost all wireless interferences. Dedicated Lag-free Local Team Communications Up to four Razer Chimaera 5.1 base stations can be connected to create a lag-free, crystal clear voice channel for dedicated team conversations. Technical Specifications: Wireless Headset Circumaural Design with 50mm Driver Units Volume & Mic Control Buttons on the Headset 3 Preset EQ Detachable 2.5mm Microphone Cable Dimensions: 200mm(W) * 204mm(H) * 88mm(D) Headphones Radio Frequency: 5.8GHz Dolby® Headphone / Dolby Pro Logic® II / Dolby Digital Wireless Range: 33ft / 10m Frequency Response: 20 - 20,000 Hz Impedance: 32O at 1kHz Sensitivity (@1kHz, 1V/Pa): 105dB +/- 2dB Drivers: 50 mm, with Neodymium Magnets Batteries: 2 AAA Batteries (Up to 8 Hours Battery Life) Charging Time: 3 Hours Microphone Frequency Response: 130 - 10,000 Hz Sensitivity (@1kHz, 1V/Pa): -42 ± 2dB S ignal-to-Noise Ratio: >55 dB Pick-up Pattern: Uni-directional Hardware Requirements Xbox 360® Available Optical Port PC RCA to 3.5mm Cable* Available 3.5mm Headphone Jack Available 3.5mm Microphone Jack 3.5mm He
Description
The Razer Chimaera 5.1 Wireless Gaming Headset for Xbox 360 gives you a true-to-life surround sound experience. Building on our extensive gaming audio expertise from PC gaming, this wireless headset offers pinpoint tournament grade 5.1 positional audio with extra large circumaural ear cups for maximum comfort. The base station doubles up as a charging dock and audio processing unit, giving you the option to adjust the game sound and link up to four base stations to talk to your teammates over a lag-free, local communication channel. 5.1 Channel Dolby® Surround Sound for Pinpoint Positional Audio Offering the full range of surround sound, with drivers tuned for 3D positional audio the Razer Chimaera 5.1 Wireless Gaming Headset for Xbox 360 will allow you to anticipate your enemies’ every step and hear the true game sound in full detail. 5.8 GHz Frequency Headset for Interference-free Wireless Performance The Razer Chimaera 5.1 allows a true wireless Xbox experience for up to 8 hours with no cables restricting your movement. Using the 5.8 GHz frequency protects this headset against almost all wireless interferences. Dedicated Lag-free Local Team Communications Up to four Razer Chimaera 5.1 base stations can be connected to create a lag-free, crystal clear voice channel for dedicated team conversations. Technical Specifications: Wireless Headset Circumaural Design with 50mm Driver Units Volume & Mic Control Buttons on the Headset 3 Preset EQ Detachable 2.5mm Microphone Cable Dimensions: 200mm(W) * 204mm(H) * 88mm(D) Headphones Radio Frequency: 5.8GHz Dolby® Headphone / Dolby Pro Logic® II / Dolby Digital Wireless Range: 33ft / 10m Frequency Response: 20 - 20,000 Hz Impedance: 32O at 1kHz Sensitivity (@1kHz, 1V/Pa): 105dB +/- 2dB Drivers: 50 mm, with Neodymium Magnets Batteries: 2 AAA Batteries (Up to 8 Hours Battery Life) Charging Time: 3 Hours Microphone Frequency Response: 130 - 10,000 Hz Sensitivity (@1kHz, 1V/Pa): -42 ± 2dB S ignal-to-Noise Ratio: >55 dB Pick-up Pattern: Uni-directional Hardware Requirements Xbox 360® Available Optical Port PC RCA to 3.5mm Cable* Available 3.5mm Headphone Jack Available 3.5mm Microphone Jack 3.5mm He

Suppliers

Company
Product
Description
Supplier Links
Razer Chimaera Wireless XBOX 5.1 Headset - 70437 - Xoxide
Malvern, PA, USA
Razer Chimaera Wireless XBOX 5.1 Headset
70437
Razer Chimaera Wireless XBOX 5.1 Headset 70437
The Razer Chimaera 5.1 Wireless Gaming Headset for Xbox 360 gives you a true-to-life surround sound experience. Building on our extensive gaming audio expertise from PC gaming, this wireless headset offers pinpoint tournament grade 5.1 positional audio with extra large circumaural ear cups for maximum comfort. The base station doubles up as a charging dock and audio processing unit, giving you the option to adjust the game sound and link up to four base stations to talk to your teammates over a lag-free, local communication channel. 5.1 Channel Dolby® Surround Sound for Pinpoint Positional Audio Offering the full range of surround sound, with drivers tuned for 3D positional audio the Razer Chimaera 5.1 Wireless Gaming Headset for Xbox 360 will allow you to anticipate your enemies’ every step and hear the true game sound in full detail. 5.8 GHz Frequency Headset for Interference-free Wireless Performance The Razer Chimaera 5.1 allows a true wireless Xbox experience for up to 8 hours with no cables restricting your movement. Using the 5.8 GHz frequency protects this headset against almost all wireless interferences. Dedicated Lag-free Local Team Communications Up to four Razer Chimaera 5.1 base stations can be connected to create a lag-free, crystal clear voice channel for dedicated team conversations. Technical Specifications: Wireless Headset Circumaural Design with 50mm Driver Units Volume & Mic Control Buttons on the Headset 3 Preset EQ Detachable 2.5mm Microphone Cable Dimensions: 200mm(W) * 204mm(H) * 88mm(D) Headphones Radio Frequency: 5.8GHz Dolby® Headphone / Dolby Pro Logic® II / Dolby Digital Wireless Range: 33ft / 10m Frequency Response: 20 - 20,000 Hz Impedance: 32O at 1kHz Sensitivity (@1kHz, 1V/Pa): 105dB +/- 2dB Drivers: 50 mm, with Neodymium Magnets Batteries: 2 AAA Batteries (Up to 8 Hours Battery Life) Charging Time: 3 Hours Microphone Frequency Response: 130 - 10,000 Hz Sensitivity (@1kHz, 1V/Pa): -42 ± 2dB S ignal-to-Noise Ratio: >55 dB Pick-up Pattern: Uni-directional Hardware Requirements Xbox 360® Available Optical Port PC RCA to 3.5mm Cable* Available 3.5mm Headphone Jack Available 3.5mm Microphone Jack 3.5mm He

The Razer Chimaera 5.1 Wireless Gaming Headset for Xbox 360 gives you a true-to-life surround sound experience. Building on our extensive gaming audio expertise from PC gaming, this wireless headset offers pinpoint tournament grade 5.1 positional audio with extra large circumaural ear cups for maximum comfort.
The base station doubles up as a charging dock and audio processing unit, giving you the option to adjust the game sound and link up to four base stations to talk to your teammates over a lag-free, local communication channel.
5.1 Channel Dolby® Surround Sound for Pinpoint Positional Audio
Offering the full range of surround sound, with drivers tuned for 3D positional audio the Razer Chimaera 5.1 Wireless Gaming Headset for Xbox 360 will allow you to anticipate your enemies’ every step and hear the true game sound in full detail.
5.8 GHz Frequency Headset for Interference-free Wireless Performance
The Razer Chimaera 5.1 allows a true wireless Xbox experience for up to 8 hours with no cables restricting your movement. Using the 5.8 GHz frequency protects this headset against almost all wireless interferences.
Dedicated Lag-free Local Team Communications
Up to four Razer Chimaera 5.1 base stations can be connected to create a lag-free, crystal clear voice channel for dedicated team conversations.

Technical Specifications:

  • Wireless Headset
  • Circumaural Design with 50mm Driver Units
  • Volume & Mic Control Buttons on the Headset
  • 3 Preset EQ
  • Detachable 2.5mm Microphone Cable
  • Dimensions: 200mm(W) * 204mm(H) * 88mm(D)

Headphones

  • Radio Frequency: 5.8GHz
  • Dolby® Headphone / Dolby Pro Logic® II / Dolby Digital
  • Wireless Range: 33ft / 10m
  • Frequency Response: 20 - 20,000 Hz
  • Impedance: 32O at 1kHz
  • Sensitivity (@1kHz, 1V/Pa): 105dB +/- 2dB
  • Drivers: 50 mm, with Neodymium Magnets
  • Batteries: 2 AAA Batteries (Up to 8 Hours Battery Life)
  • Charging Time: 3 Hours

Microphone

  • Frequency Response: 130 - 10,000 Hz
  • Sensitivity (@1kHz, 1V/Pa): -42 ± 2dB
    S
  • ignal-to-Noise Ratio: >55 dB
  • Pick-up Pattern: Uni-directional

Hardware Requirements

  • Xbox 360®
  • Available Optical Port
  • PC
  • RCA to 3.5mm Cable*
  • Available 3.5mm Headphone Jack
  • Available 3.5mm Microphone Jack
  • 3.5mm He
Supplier's Site

Technical Specifications

  Xoxide
Product Category Headsets
Product Number 70437
Product Name Razer Chimaera Wireless XBOX 5.1 Headset
Unlock Full Specs
to access all available technical data

Similar Products

 - CS80 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 60 ohms
View Details