Xoxide Thermaltake Shock Gaming Headset - Black 70375

Description
The Thermaltake Tt eSports Shock Gaming Headset is designed specifically with the hardcore gamer in mind. It features stereo surround sound coming from its 40 mm speaker drivers. This allows enhanced bass performance when listening to music, and razor sharp audio accuracy in gaming that lets you hear footsteps or gunshots from the direction they're coming from. Communication is also a key factor, so the microphone is not only noise canceling, but highly flexible and can be stored upright easily when not in use. The eSports Shock headset also features an in-line control box for instant gaming sound control on volume and a microphone mute switch. Features: Stereo surround sound In-style plug & play stereo gaming headset for taste gaming affect Control Box In-line control box for instant gaming sound control Foldable design Foldable design to provide an easy transportation need Gold-plated 3.5mm connectors smooth the signal and data transmission Quality speaker driver 40mm speaker driver with enhanced bass performance NC Microphone Innovative noise cancelling microphone to receiving the best communication in gaming activities 10 levels of headband adjustment Perfectly fit to all head size Specification: Interface 3.5mm Driver Unit 40mm Frequency Response 20Hz~20 KHz Impedance (Headphone) 32 ohm Sensitivity 114+/-4 dB Max. Input 100mW Directivity Uni-directional Impedance (Microphone) 2.2 k ohm Frequency 100~10KHz Sensitivity (Microphone) -54dB+/-3dB (odB=1Vpa@1KHz) Cable Length 3m Connector 3.5mm plus x2
Description
The Thermaltake Tt eSports Shock Gaming Headset is designed specifically with the hardcore gamer in mind. It features stereo surround sound coming from its 40 mm speaker drivers. This allows enhanced bass performance when listening to music, and razor sharp audio accuracy in gaming that lets you hear footsteps or gunshots from the direction they're coming from. Communication is also a key factor, so the microphone is not only noise canceling, but highly flexible and can be stored upright easily when not in use. The eSports Shock headset also features an in-line control box for instant gaming sound control on volume and a microphone mute switch. Features: Stereo surround sound In-style plug & play stereo gaming headset for taste gaming affect Control Box In-line control box for instant gaming sound control Foldable design Foldable design to provide an easy transportation need Gold-plated 3.5mm connectors smooth the signal and data transmission Quality speaker driver 40mm speaker driver with enhanced bass performance NC Microphone Innovative noise cancelling microphone to receiving the best communication in gaming activities 10 levels of headband adjustment Perfectly fit to all head size Specification: Interface 3.5mm Driver Unit 40mm Frequency Response 20Hz~20 KHz Impedance (Headphone) 32 ohm Sensitivity 114+/-4 dB Max. Input 100mW Directivity Uni-directional Impedance (Microphone) 2.2 k ohm Frequency 100~10KHz Sensitivity (Microphone) -54dB+/-3dB (odB=1Vpa@1KHz) Cable Length 3m Connector 3.5mm plus x2

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Shock Gaming Headset - Black - 70375 - Xoxide
Malvern, PA, USA
Thermaltake Shock Gaming Headset - Black
70375
Thermaltake Shock Gaming Headset - Black 70375
The Thermaltake Tt eSports Shock Gaming Headset is designed specifically with the hardcore gamer in mind. It features stereo surround sound coming from its 40 mm speaker drivers. This allows enhanced bass performance when listening to music, and razor sharp audio accuracy in gaming that lets you hear footsteps or gunshots from the direction they're coming from. Communication is also a key factor, so the microphone is not only noise canceling, but highly flexible and can be stored upright easily when not in use. The eSports Shock headset also features an in-line control box for instant gaming sound control on volume and a microphone mute switch. Features: Stereo surround sound In-style plug & play stereo gaming headset for taste gaming affect Control Box In-line control box for instant gaming sound control Foldable design Foldable design to provide an easy transportation need Gold-plated 3.5mm connectors smooth the signal and data transmission Quality speaker driver 40mm speaker driver with enhanced bass performance NC Microphone Innovative noise cancelling microphone to receiving the best communication in gaming activities 10 levels of headband adjustment Perfectly fit to all head size Specification: Interface 3.5mm Driver Unit 40mm Frequency Response 20Hz~20 KHz Impedance (Headphone) 32 ohm Sensitivity 114+/-4 dB Max. Input 100mW Directivity Uni-directional Impedance (Microphone) 2.2 k ohm Frequency 100~10KHz Sensitivity (Microphone) -54dB+/-3dB (odB=1Vpa@1KHz) Cable Length 3m Connector 3.5mm plus x2

The Thermaltake Tt eSports Shock Gaming Headset is designed specifically with the hardcore gamer in mind. It features stereo surround sound coming from its 40 mm speaker drivers. This allows enhanced bass performance when listening to music, and razor sharp audio accuracy in gaming that lets you hear footsteps or gunshots from the direction they're coming from. Communication is also a key factor, so the microphone is not only noise canceling, but highly flexible and can be stored upright easily when not in use. The eSports Shock headset also features an in-line control box for instant gaming sound control on volume and a microphone mute switch.

Features:
Stereo surround sound
In-style plug & play stereo gaming headset for taste gaming affect
Control Box
In-line control box for instant gaming sound control
Foldable design
Foldable design to provide an easy transportation need
Gold-plated 3.5mm connectors
smooth the signal and data transmission
Quality speaker driver
40mm speaker driver with enhanced bass performance
NC Microphone
Innovative noise cancelling microphone to receiving the best communication in gaming activities
10 levels of headband adjustment
Perfectly fit to all head size
Specification:

Interface3.5mm
Driver Unit40mm
Frequency Response20Hz~20 KHz
Impedance (Headphone)32 ohm
Sensitivity114+/-4 dB
Max. Input100mW
DirectivityUni-directional
Impedance (Microphone)2.2 k ohm
Frequency100~10KHz
Sensitivity (Microphone)-54dB+/-3dB (odB=1Vpa@1KHz)
Cable Length3m
Connector3.5mm plus x2
Supplier's Site

Technical Specifications

  Xoxide
Product Category Headsets
Product Number 70375
Product Name Thermaltake Shock Gaming Headset - Black
Unlock Full Specs
to access all available technical data

Similar Products

 - CS100 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details