Xoxide AudioFX Pro 5+1 Force Feedback Gaming Headset 14752

Description
After much hard slog, eDimensional and BenHeck are proud to announce the newest addition to the eDimensional product line, the AudioFX Pro 5+1 gaming headset. Taking everything that is great about the acclaimed AudioFX including the unique force feedback feature and giving BenHeck free reign to add a style and design specifically for gamers, the AudioFX Pro 5+1 is the ultimate gaming headset. Built-in surround sound lets you detect the direction of approaching enemies and the special force feedback features lets you feel them coming, all before you can even see them! The durable, reinforced design stands up to intense gaming and travel to LAN events while the plush cushioning and custom earphone shape ensures comfort even during the longest sessions. The crystal-clear microphone guarantees your squad mates will hear you loud and perfectly clear. Features: USB 2.0 Plug & Play connection with integrated 5.1 surround sound decoder Critically acclaimed force feedback technology with integrated subwoofer for dramatically enhanced situational awareness and increased bass effects In-line volume control, vibration control and new instant mic mute button New ambidextrous mic swivel with reinforced bearings New oval ear cup design for immersive audio, external noise blockage and improved "around the ear" comfort Improved LED level meter design for custom gaming look Fully adjustable headband plus new pivoting ear cups Included software for full audio position customization, equalization and special effects Improved microphone sensitivity and filtering for incredibly clear voice transmission - Teamspeak Certified! Specifications: Drive Unit: 50mm Impedance: 32§Ù +/-3§Ù Sensitivity: 110dBA +/-3dBA Frequency: 20-16,000Hz
Description
After much hard slog, eDimensional and BenHeck are proud to announce the newest addition to the eDimensional product line, the AudioFX Pro 5+1 gaming headset. Taking everything that is great about the acclaimed AudioFX including the unique force feedback feature and giving BenHeck free reign to add a style and design specifically for gamers, the AudioFX Pro 5+1 is the ultimate gaming headset. Built-in surround sound lets you detect the direction of approaching enemies and the special force feedback features lets you feel them coming, all before you can even see them! The durable, reinforced design stands up to intense gaming and travel to LAN events while the plush cushioning and custom earphone shape ensures comfort even during the longest sessions. The crystal-clear microphone guarantees your squad mates will hear you loud and perfectly clear. Features: USB 2.0 Plug & Play connection with integrated 5.1 surround sound decoder Critically acclaimed force feedback technology with integrated subwoofer for dramatically enhanced situational awareness and increased bass effects In-line volume control, vibration control and new instant mic mute button New ambidextrous mic swivel with reinforced bearings New oval ear cup design for immersive audio, external noise blockage and improved "around the ear" comfort Improved LED level meter design for custom gaming look Fully adjustable headband plus new pivoting ear cups Included software for full audio position customization, equalization and special effects Improved microphone sensitivity and filtering for incredibly clear voice transmission - Teamspeak Certified! Specifications: Drive Unit: 50mm Impedance: 32§Ù +/-3§Ù Sensitivity: 110dBA +/-3dBA Frequency: 20-16,000Hz

Suppliers

Company
Product
Description
Supplier Links
AudioFX Pro 5+1 Force Feedback Gaming Headset - 14752 - Xoxide
Malvern, PA, USA
AudioFX Pro 5+1 Force Feedback Gaming Headset
14752
AudioFX Pro 5+1 Force Feedback Gaming Headset 14752
After much hard slog, eDimensional and BenHeck are proud to announce the newest addition to the eDimensional product line, the AudioFX Pro 5+1 gaming headset. Taking everything that is great about the acclaimed AudioFX including the unique force feedback feature and giving BenHeck free reign to add a style and design specifically for gamers, the AudioFX Pro 5+1 is the ultimate gaming headset. Built-in surround sound lets you detect the direction of approaching enemies and the special force feedback features lets you feel them coming, all before you can even see them! The durable, reinforced design stands up to intense gaming and travel to LAN events while the plush cushioning and custom earphone shape ensures comfort even during the longest sessions. The crystal-clear microphone guarantees your squad mates will hear you loud and perfectly clear. Features: USB 2.0 Plug & Play connection with integrated 5.1 surround sound decoder Critically acclaimed force feedback technology with integrated subwoofer for dramatically enhanced situational awareness and increased bass effects In-line volume control, vibration control and new instant mic mute button New ambidextrous mic swivel with reinforced bearings New oval ear cup design for immersive audio, external noise blockage and improved "around the ear" comfort Improved LED level meter design for custom gaming look Fully adjustable headband plus new pivoting ear cups Included software for full audio position customization, equalization and special effects Improved microphone sensitivity and filtering for incredibly clear voice transmission - Teamspeak Certified! Specifications: Drive Unit: 50mm Impedance: 32§Ù +/-3§Ù Sensitivity: 110dBA +/-3dBA Frequency: 20-16,000Hz

After much hard slog, eDimensional and BenHeck are proud to announce the newest addition to the eDimensional product line, the AudioFX Pro 5+1 gaming headset. Taking everything that is great about the acclaimed AudioFX including the unique force feedback feature and giving BenHeck free reign to add a style and design specifically for gamers, the AudioFX Pro 5+1 is the ultimate gaming headset.
Built-in surround sound lets you detect the direction of approaching enemies and the special force feedback features lets you feel them coming, all before you can even see them! The durable, reinforced design stands up to intense gaming and travel to LAN events while the plush cushioning and custom earphone shape ensures comfort even during the longest sessions. The crystal-clear microphone guarantees your squad mates will hear you loud and perfectly clear.
Features:

  • USB 2.0 Plug & Play connection with integrated 5.1 surround sound decoder
  • Critically acclaimed force feedback technology with integrated subwoofer for dramatically enhanced situational awareness and increased bass effects
  • In-line volume control, vibration control and new instant mic mute button
  • New ambidextrous mic swivel with reinforced bearings
  • New oval ear cup design for immersive audio, external noise blockage and improved "around the ear" comfort
  • Improved LED level meter design for custom gaming look
  • Fully adjustable headband plus new pivoting ear cups
  • Included software for full audio position customization, equalization and special effects
  • Improved microphone sensitivity and filtering for incredibly clear voice transmission - Teamspeak Certified!

Specifications:

  • Drive Unit: 50mm
  • Impedance: 32§Ù +/-3§Ù
  • Sensitivity: 110dBA +/-3dBA
  • Frequency: 20-16,000Hz
Supplier's Site

Technical Specifications

  Xoxide
Product Category Headsets
Product Number 14752
Product Name AudioFX Pro 5+1 Force Feedback Gaming Headset
Unlock Full Specs
to access all available technical data

Similar Products

O-41 Clear Comfortable Ear-Mic. 3.5mm - O-41 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details
 - CS80 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 60 ohms
View Details