Xoxide Thermaltake ISURUS In-Ear Gaming Headset - Black 12105

Description
Tired of those big, bulky headsets? Maybe you just hate having 5 different pairs for all your different devices? Either way, Thermaltake has your answer! Their new ISURUS line of in-ear gaming headsets provide the perfect combination of performance and comfort. Ergonomically designed to fit your ear perfectly, they even come with 3 different sets of ear sleeves to get just the right fit. The in-line microphone provides input functionality, and the earphones are compatible with multimedia players such as the iPod and Zune. Specifications: Headphones: Driver Unit : 13.5mm driver Frequency response : 20Hz – 20KHz Impedance : 16ohm Sensitivity : 106dB +/- 3dB at 1KHz Microphone: Characteristic: Omni-directional Frequency Response: 100Hz~10kHz Impedance: < 2.2kohm Sensitivity: -42±3dB
Description
Tired of those big, bulky headsets? Maybe you just hate having 5 different pairs for all your different devices? Either way, Thermaltake has your answer! Their new ISURUS line of in-ear gaming headsets provide the perfect combination of performance and comfort. Ergonomically designed to fit your ear perfectly, they even come with 3 different sets of ear sleeves to get just the right fit. The in-line microphone provides input functionality, and the earphones are compatible with multimedia players such as the iPod and Zune. Specifications: Headphones: Driver Unit : 13.5mm driver Frequency response : 20Hz – 20KHz Impedance : 16ohm Sensitivity : 106dB +/- 3dB at 1KHz Microphone: Characteristic: Omni-directional Frequency Response: 100Hz~10kHz Impedance: < 2.2kohm Sensitivity: -42±3dB

Suppliers

Company
Product
Description
Supplier Links
Thermaltake ISURUS In-Ear Gaming Headset - Black - 12105 - Xoxide
Malvern, PA, USA
Thermaltake ISURUS In-Ear Gaming Headset - Black
12105
Thermaltake ISURUS In-Ear Gaming Headset - Black 12105
Tired of those big, bulky headsets? Maybe you just hate having 5 different pairs for all your different devices? Either way, Thermaltake has your answer! Their new ISURUS line of in-ear gaming headsets provide the perfect combination of performance and comfort. Ergonomically designed to fit your ear perfectly, they even come with 3 different sets of ear sleeves to get just the right fit. The in-line microphone provides input functionality, and the earphones are compatible with multimedia players such as the iPod and Zune. Specifications: Headphones: Driver Unit : 13.5mm driver Frequency response : 20Hz – 20KHz Impedance : 16ohm Sensitivity : 106dB +/- 3dB at 1KHz Microphone: Characteristic: Omni-directional Frequency Response: 100Hz~10kHz Impedance: < 2.2kohm Sensitivity: -42±3dB

Tired of those big, bulky headsets? Maybe you just hate having 5 different pairs for all your different devices? Either way, Thermaltake has your answer! Their new ISURUS line of in-ear gaming headsets provide the perfect combination of performance and comfort. Ergonomically designed to fit your ear perfectly, they even come with 3 different sets of ear sleeves to get just the right fit. The in-line microphone provides input functionality, and the earphones are compatible with multimedia players such as the iPod and Zune.
Specifications:

    Headphones:
    • Driver Unit : 13.5mm driver
    • Frequency response : 20Hz – 20KHz
    • Impedance : 16ohm
    • Sensitivity : 106dB +/- 3dB at 1KHz
    Microphone:
    • Characteristic: Omni-directional
    • Frequency Response: 100Hz~10kHz
    • Impedance: < 2.2kohm
    • Sensitivity: -42±3dB
Supplier's Site

Technical Specifications

  Xoxide
Product Category Headsets
Product Number 12105
Product Name Thermaltake ISURUS In-Ear Gaming Headset - Black
Unlock Full Specs
to access all available technical data

Similar Products

O-42 Clear Comfortable Ear-Mic. 2.5mm - O-42 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details
 - CS95 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details