The Cyber Snipa SONAR Gaming Headphones are the latest development in the field of tactical communications. With true 5.1 surround sound you can stalk your enemies from across the map by the sound of their footsteps! The SONAR headphones feature 8 individual speakers (4 in each ear cup including a subwoofer) for highly accurate positional audio. The Cyber Snipa 3D positional audio software enables individual adjustment of all channels, virtual speaker placement and a wide range of effects. In concert with the dual subwoofer units and bass enhancement, you can really feel the action! The SONAR headphones possess a plethora of high tech features - noise cancelling boom microphone with flexible mounting, inline multimedia controls and folding construction allowing for transportation in a compact form. Specifications:
Connection: USB
Cord Length: 3.0m MICROPHONE:
Mic Dimensions: Ø9.7mmx5.0mm
Sensitivity: -39dB±dB
Directivity: Unidirectional
Impedance: 2.2KO SPEAKERS
Listed Order: Front Center Rear Subwoofer
Drive Diameter: Ø30mm Ø40mm Ø30mm Ø27mm
Impedance: 32O 32O 32O 8O
Frequency Response: 20~20KHz 18~20KHz 20~20KHz 10~400Hz
Output power: 200mW 400mW 200mW 600mW
Signal to noise ratio: >50dB >50dB >50dB >50dB
T.H.D: 0.4% 0.1% 0.4% 1%
Sensitivity (S.P.L): 108dB 100dB 108dB
The Cyber Snipa SONAR Gaming Headphones are the latest development in the field of tactical communications. With true 5.1 surround sound you can stalk your enemies from across the map by the sound of their footsteps!
The SONAR headphones feature 8 individual speakers (4 in each ear cup including a subwoofer) for highly accurate positional audio. The Cyber Snipa 3D positional audio software enables individual adjustment of all channels, virtual speaker placement and a wide range of effects. In concert with the dual subwoofer units and bass enhancement, you can really feel the action!
The SONAR headphones possess a plethora of high tech features - noise cancelling boom microphone with flexible mounting, inline multimedia controls and folding construction allowing for transportation in a compact form.
Specifications:
- Connection: USB
- Cord Length: 3.0m
MICROPHONE:
- Mic Dimensions: Ø9.7mmx5.0mm
- Sensitivity: -39dB±dB
- Directivity: Unidirectional
- Impedance: 2.2KO
SPEAKERS
- Listed Order: Front Center Rear Subwoofer
- Drive Diameter: Ø30mm Ø40mm Ø30mm Ø27mm
- Impedance: 32O 32O 32O 8O
- Frequency Response: 20~20KHz 18~20KHz 20~20KHz 10~400Hz
- Output power: 200mW 400mW 200mW 600mW
- Signal to noise ratio: >50dB >50dB >50dB >50dB
- T.H.D: 0.4% 0.1% 0.4% 1%
- Sensitivity (S.P.L): 108dB 100dB 108dB