Xoxide Corsair Vengeance 1500 Dolby 7.1 Gaming Headset 70930

Description
: Dolby Headphone multi-channel audio built in. If you have onboard sound, the Vengeance 1500 provides easy one-cable USB connection and Dolby Headphone technology that lets you enjoy multi-channel games the way they were meant to be played. Dolby Headphone is compatible with any game with 3D audio, and helps reduce "headphone fatigue" while delivering the accurate 360-degree audio imaging you need if you're playing to win. The results of obsessive audio engineering Amazing sound The massive 50mm drivers greatly reduce the overloading and distortion that can occur with gaming headsets that use 40mm drivers. You get more accurate sound reproduction (particularly for the all-important low-frequency effects). You hear more audio, more cleanly, and you get a competitive advantage. Superior Comfort The extra-wide, extra deep earcups don't just help things sound great - they feel better, too. Customize your comfort with your choice of the included microfiber or synthetic leather covers. Both use memory foam earpads for a comfortable, reliable fit that conforms to the shape of your head without binding or pinching. Intense, Immersive Gaming The circumaural, closed-back design blocks distracting sounds and keeps your head in the game, and the extra-large inline volume and microphone control is easy to grab and use when the action heats up - you don't need to take your eyes off the screen. Whether you're barking instructions to your teammates or chatting with old friends, you deserve to be heard. The unidirectional, noise-cancelling microphone is tuned to capture your voice loudly and clearly, while screening out distracting background noises. And, it flips out of sight when you're not using it. Corsair audio: a sound philosophy Comfort, fidelity, and playing to win At Corsair, we believe that you need more than just dramatic audio. You need the comfort that allows you to play or talk for hours without thinking about what's on your head. You need fidelity that gives you a listening experience that's not just immersive - it must also be true to the source material. And, of course, you need the detailed positioning and situational awareness that lets you play your best. The Corsair Advantage With a long history of building enthusiast-grade memory and components, we've earned a reputation for quality, compatibility, and performance. Need help? We're available by phone call, email or web forum. Contents and Specifications Package contents Corsair Vengeance 1500 Gaming Headset Quic
Description
: Dolby Headphone multi-channel audio built in. If you have onboard sound, the Vengeance 1500 provides easy one-cable USB connection and Dolby Headphone technology that lets you enjoy multi-channel games the way they were meant to be played. Dolby Headphone is compatible with any game with 3D audio, and helps reduce "headphone fatigue" while delivering the accurate 360-degree audio imaging you need if you're playing to win. The results of obsessive audio engineering Amazing sound The massive 50mm drivers greatly reduce the overloading and distortion that can occur with gaming headsets that use 40mm drivers. You get more accurate sound reproduction (particularly for the all-important low-frequency effects). You hear more audio, more cleanly, and you get a competitive advantage. Superior Comfort The extra-wide, extra deep earcups don't just help things sound great - they feel better, too. Customize your comfort with your choice of the included microfiber or synthetic leather covers. Both use memory foam earpads for a comfortable, reliable fit that conforms to the shape of your head without binding or pinching. Intense, Immersive Gaming The circumaural, closed-back design blocks distracting sounds and keeps your head in the game, and the extra-large inline volume and microphone control is easy to grab and use when the action heats up - you don't need to take your eyes off the screen. Whether you're barking instructions to your teammates or chatting with old friends, you deserve to be heard. The unidirectional, noise-cancelling microphone is tuned to capture your voice loudly and clearly, while screening out distracting background noises. And, it flips out of sight when you're not using it. Corsair audio: a sound philosophy Comfort, fidelity, and playing to win At Corsair, we believe that you need more than just dramatic audio. You need the comfort that allows you to play or talk for hours without thinking about what's on your head. You need fidelity that gives you a listening experience that's not just immersive - it must also be true to the source material. And, of course, you need the detailed positioning and situational awareness that lets you play your best. The Corsair Advantage With a long history of building enthusiast-grade memory and components, we've earned a reputation for quality, compatibility, and performance. Need help? We're available by phone call, email or web forum. Contents and Specifications Package contents Corsair Vengeance 1500 Gaming Headset Quic

Suppliers

Company
Product
Description
Supplier Links
Corsair Vengeance 1500 Dolby 7.1 Gaming Headset - 70930 - Xoxide
Malvern, PA, USA
Corsair Vengeance 1500 Dolby 7.1 Gaming Headset
70930
Corsair Vengeance 1500 Dolby 7.1 Gaming Headset 70930
: Dolby Headphone multi-channel audio built in. If you have onboard sound, the Vengeance 1500 provides easy one-cable USB connection and Dolby Headphone technology that lets you enjoy multi-channel games the way they were meant to be played. Dolby Headphone is compatible with any game with 3D audio, and helps reduce "headphone fatigue" while delivering the accurate 360-degree audio imaging you need if you're playing to win. The results of obsessive audio engineering Amazing sound The massive 50mm drivers greatly reduce the overloading and distortion that can occur with gaming headsets that use 40mm drivers. You get more accurate sound reproduction (particularly for the all-important low-frequency effects). You hear more audio, more cleanly, and you get a competitive advantage. Superior Comfort The extra-wide, extra deep earcups don't just help things sound great - they feel better, too. Customize your comfort with your choice of the included microfiber or synthetic leather covers. Both use memory foam earpads for a comfortable, reliable fit that conforms to the shape of your head without binding or pinching. Intense, Immersive Gaming The circumaural, closed-back design blocks distracting sounds and keeps your head in the game, and the extra-large inline volume and microphone control is easy to grab and use when the action heats up - you don't need to take your eyes off the screen. Whether you're barking instructions to your teammates or chatting with old friends, you deserve to be heard. The unidirectional, noise-cancelling microphone is tuned to capture your voice loudly and clearly, while screening out distracting background noises. And, it flips out of sight when you're not using it. Corsair audio: a sound philosophy Comfort, fidelity, and playing to win At Corsair, we believe that you need more than just dramatic audio. You need the comfort that allows you to play or talk for hours without thinking about what's on your head. You need fidelity that gives you a listening experience that's not just immersive - it must also be true to the source material. And, of course, you need the detailed positioning and situational awareness that lets you play your best. The Corsair Advantage With a long history of building enthusiast-grade memory and components, we've earned a reputation for quality, compatibility, and performance. Need help? We're available by phone call, email or web forum. Contents and Specifications Package contents Corsair Vengeance 1500 Gaming Headset Quic

: Dolby Headphone multi-channel audio built in.
If you have onboard sound, the Vengeance 1500 provides easy one-cable USB connection and Dolby Headphone technology that lets you enjoy multi-channel games the way they were meant to be played. Dolby Headphone is compatible with any game with 3D audio, and helps reduce "headphone fatigue" while delivering the accurate 360-degree audio imaging you need if you're playing to win.
The results of obsessive audio engineering
Amazing sound

The massive 50mm drivers greatly reduce the overloading and distortion that can occur with gaming headsets that use 40mm drivers. You get more accurate sound reproduction (particularly for the all-important low-frequency effects). You hear more audio, more cleanly, and you get a competitive advantage.
Superior Comfort
The extra-wide, extra deep earcups don't just help things sound great - they feel better, too. Customize your comfort with your choice of the included microfiber or synthetic leather covers. Both use memory foam earpads for a comfortable, reliable fit that conforms to the shape of your head without binding or pinching.
Intense, Immersive Gaming
The circumaural, closed-back design blocks distracting sounds and keeps your head in the game, and the extra-large inline volume and microphone control is easy to grab and use when the action heats up - you don't need to take your eyes off the screen.
Whether you're barking instructions to your teammates or chatting with old friends, you deserve to be heard. The unidirectional, noise-cancelling microphone is tuned to capture your voice loudly and clearly, while screening out distracting background noises. And, it flips out of sight when you're not using it.
Corsair audio: a sound philosophy
Comfort, fidelity, and playing to win

At Corsair, we believe that you need more than just dramatic audio. You need the comfort that allows you to play or talk for hours without thinking about what's on your head. You need fidelity that gives you a listening experience that's not just immersive - it must also be true to the source material. And, of course, you need the detailed positioning and situational awareness that lets you play your best.
The Corsair Advantage
With a long history of building enthusiast-grade memory and components, we've earned a reputation for quality, compatibility, and performance. Need help? We're available by phone call, email or web forum.
Contents and Specifications

    Package contents
    • Corsair Vengeance 1500 Gaming Headset
    • Quic
Supplier's Site

Technical Specifications

  Xoxide
Product Category Headsets
Product Number 70930
Product Name Corsair Vengeance 1500 Dolby 7.1 Gaming Headset
Unlock Full Specs
to access all available technical data

Similar Products

 - CS95 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details