It's hard to talk smack without the equipment and skills to back it up. Luckily, Rude's got the equipment half covered for you (they're still working on a way to bottle 1337-ness). The Primal Wireless Headset is the only truly wireless headset for the Xbox 360 gaming console, unlike competitors who make you plug into your controller. Designed for gamers, this headset promises not to interfere with your wireless network signals, while still delivering the shrieks and groans of your victims from up to 25' away! Wifey take your Gold subscription away? The Primal Wireless headset works with nearly any audio device, meaning you can watch TV in bed without waking the beast your better half. So quit spamming the crouch button over your opponent's dead body, and order one of these today! Specifications:
Includes the amazing Primal wireless mic
Speaker Unit: 40 mm Cobalt Magnet Driver
Impedance: 32 Ohm
Power Requirement: AC/DC adapter 12V DC (North American units come with 110V power supply, international orders will include 220V power supply for transmitter)
2 AAA batteries for headset
S/N Ratio: 42dB @ 1KHz
It's hard to talk smack without the equipment and skills to back it up. Luckily, Rude's got the equipment half covered for you (they're still working on a way to bottle 1337-ness). The Primal Wireless Headset is the only truly wireless headset for the Xbox 360 gaming console, unlike competitors who make you plug into your controller. Designed for gamers, this headset promises not to interfere with your wireless network signals, while still delivering the shrieks and groans of your victims from up to 25' away! Wifey take your Gold subscription away? The Primal Wireless headset works with nearly any audio device, meaning you can watch TV in bed without waking the beast your better half.
So quit spamming the crouch button over your opponent's dead body, and order one of these today!
Specifications:
- Includes the amazing Primal wireless mic
- Speaker Unit: 40 mm Cobalt Magnet Driver
- Impedance: 32 Ohm
- Power Requirement: AC/DC adapter 12V DC (North American units come with 110V power supply, international orders will include 220V power supply for transmitter)
- 2 AAA batteries for headset
- S/N Ratio: 42dB @ 1KHz