The Sonar 2.0 gaming headset strikes the perfect compromise between performance, mobility and comfort. The lightweight materials and minimalist design of the Sonar 2.0 headset make it a highly portable audio device, perfect for the gamer on the go. The high quality audio components ensure excellent sound quality and the integrated, omnidirectional microphone, with noise-buffering technology, delivers clear audio transmission. Not only does the Sonar 2.0 headset perform well, it looks the goods! Designed in a retro 1950s military aviator style, this is one headset that stands out from the crowd. Specifications:
Connection: Ø3.5mm audio jack
Cord Length: 2.5m SPEAKER
Driver Diameter: Ø40.0mm
Impedance: 32O
Frequency Response: 20~20kHz
Sensitivity (S.P.L): 102.0dB±3dB(at 1KHz) MICROPHONE
Mic Dimensions: Ø6.0X5.0mm
Sensitivity: -40dB±3dB
Directivity: Omnidirectional
Impedance: =2.2kO
The Sonar 2.0 gaming headset strikes the perfect compromise between performance, mobility and comfort. The lightweight materials and minimalist design of the Sonar 2.0 headset make it a highly portable audio device, perfect for the gamer on the go.
The high quality audio components ensure excellent sound quality and the integrated, omnidirectional microphone, with noise-buffering technology, delivers clear audio transmission.
Not only does the Sonar 2.0 headset perform well, it looks the goods! Designed in a retro 1950s military aviator style, this is one headset that stands out from the crowd.
Specifications:
- Connection: Ø3.5mm audio jack
- Cord Length: 2.5m SPEAKER
- Driver Diameter: Ø40.0mm
- Impedance: 32O
- Frequency Response: 20~20kHz
- Sensitivity (S.P.L): 102.0dB±3dB(at 1KHz)
MICROPHONE
- Mic Dimensions: Ø6.0X5.0mm
- Sensitivity: -40dB±3dB
- Directivity: Omnidirectional
- Impedance: =2.2kO