Xoxide Evercool GCube Folding Headset w/ in-line Mic - Black 70080

Description
The perfect iChat Folding Headset offers dynamic stereo audio, a noise-cancelling microphone, and in-line volume controls for PC calling, Internet voice chat, gaming and music Product Specifications Speaker: 40mm Plug Type: 3.5mm Sensitivity: 100db Impedance: 32 Frequency Response: 20Hz-20KHz Cable Length: 1.2m Package Includes: iChat Folding Headset User Manual Travel Pouch
Description
The perfect iChat Folding Headset offers dynamic stereo audio, a noise-cancelling microphone, and in-line volume controls for PC calling, Internet voice chat, gaming and music Product Specifications Speaker: 40mm Plug Type: 3.5mm Sensitivity: 100db Impedance: 32 Frequency Response: 20Hz-20KHz Cable Length: 1.2m Package Includes: iChat Folding Headset User Manual Travel Pouch

Suppliers

Company
Product
Description
Supplier Links
Evercool GCube Folding Headset w/ in-line Mic - Black - 70080 - Xoxide
Malvern, PA, USA
Evercool GCube Folding Headset w/ in-line Mic - Black
70080
Evercool GCube Folding Headset w/ in-line Mic - Black 70080
The perfect iChat Folding Headset offers dynamic stereo audio, a noise-cancelling microphone, and in-line volume controls for PC calling, Internet voice chat, gaming and music Product Specifications Speaker: 40mm Plug Type: 3.5mm Sensitivity: 100db Impedance: 32 Frequency Response: 20Hz-20KHz Cable Length: 1.2m Package Includes: iChat Folding Headset User Manual Travel Pouch

The perfect iChat Folding Headset offers dynamic stereo audio, a noise-cancelling microphone, and in-line volume controls for PC calling, Internet voice chat, gaming and music


Product Specifications

Speaker: 40mm
Plug Type: 3.5mm
Sensitivity: 100db
Impedance: 32
Frequency Response: 20Hz-20KHz
Cable Length: 1.2m
Package Includes:
iChat Folding Headset
User Manual
Travel Pouch

Supplier's Site

Technical Specifications

  Xoxide
Product Category Headsets
Product Number 70080
Product Name Evercool GCube Folding Headset w/ in-line Mic - Black
Unlock Full Specs
to access all available technical data

Similar Products

 - SB49 Full Size Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Consumer Electronics / Gaming
Impedance 100 ohms
View Details
I-202 Slim-Line Speaker/Mic. with angle connector for ICOM - I-202 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details