Xoxide Razer Chimaera Wireless XBOX Headset 70436

Description
More XBOX 360 Accessories / Mods / Tools / Repair for an updated selection. The Razer Chimaera Wireless Gaming Headset for Xbox 360® has everything you need for up to 12 hours of battling and smack-talking your friends in absolute comfort. Building on our extensive expertise from PC gaming, this wireless headset is designed to provide a high definition sound combined with an ergonomic design to maximize comfort. The included base station doubles up as a charging dock and storage unit to keep your Razer Chimaera ready to dominate everyone on Xbox LIVE. 2.4 GHz Wireless Headset for Optimal Range and Freedom The Razer Chimaera allows a wireless Xbox experience with no cables restricting your movement. The included charging dock makes countless battery swaps a thing of the past. Extra Large 50mm Neodymium Drivers for True to Life Gaming Audio Neodymium drivers provide high definition professional grade sound to give you true to life gaming audio. Combined with extra soft circumaural ear cups you will play in maximum comfort at all times. Up to 12 Hours of Battery Life for Uninterrupted Gaming The Razer Chimaeras’ batteries last for up to 12 hours, long enough for even the most extensive sessions of uninterrupted pwnage. Technical Specifications: Wireless Headset Circumaural Design with 50mm Driver Units Volume & Mic Control Buttons on the Headset Detachable 2.5mm Microphone Cable Dimensions: 200mm(W) * 204mm(H) * 88mm(D) Headphones Radio Frequency: 2.4GHz Wireless Range: 33ft / 10m Frequency Response: 20 - 20,000 Hz Impedance: 32O at 1kHz Sensitivity (@1kHz, 1V/Pa): 105dB +/- 2dB Drivers: 50 mm, with Neodymium Magnets Batteries: 2 AAA Batteries (Up to 12 Hours Battery Life) Charging Time: 3 Hours Microphone Frequency Response: 130 - 10,000 Hz Sensitivity (@1kHz, 1V/Pa): -42 ± 2dB Signal-to-Noise Ratio: >55 dB Pick-up Pattern: Uni-directional Hardware Requirements Xbox 360® Available Optical Port PC Available 3.5mm Headphone Jack Available 3.5mm Microphone Jack 3.5mm Headphone and Mic Cables (sold separately)
Description
More XBOX 360 Accessories / Mods / Tools / Repair for an updated selection. The Razer Chimaera Wireless Gaming Headset for Xbox 360® has everything you need for up to 12 hours of battling and smack-talking your friends in absolute comfort. Building on our extensive expertise from PC gaming, this wireless headset is designed to provide a high definition sound combined with an ergonomic design to maximize comfort. The included base station doubles up as a charging dock and storage unit to keep your Razer Chimaera ready to dominate everyone on Xbox LIVE. 2.4 GHz Wireless Headset for Optimal Range and Freedom The Razer Chimaera allows a wireless Xbox experience with no cables restricting your movement. The included charging dock makes countless battery swaps a thing of the past. Extra Large 50mm Neodymium Drivers for True to Life Gaming Audio Neodymium drivers provide high definition professional grade sound to give you true to life gaming audio. Combined with extra soft circumaural ear cups you will play in maximum comfort at all times. Up to 12 Hours of Battery Life for Uninterrupted Gaming The Razer Chimaeras’ batteries last for up to 12 hours, long enough for even the most extensive sessions of uninterrupted pwnage. Technical Specifications: Wireless Headset Circumaural Design with 50mm Driver Units Volume & Mic Control Buttons on the Headset Detachable 2.5mm Microphone Cable Dimensions: 200mm(W) * 204mm(H) * 88mm(D) Headphones Radio Frequency: 2.4GHz Wireless Range: 33ft / 10m Frequency Response: 20 - 20,000 Hz Impedance: 32O at 1kHz Sensitivity (@1kHz, 1V/Pa): 105dB +/- 2dB Drivers: 50 mm, with Neodymium Magnets Batteries: 2 AAA Batteries (Up to 12 Hours Battery Life) Charging Time: 3 Hours Microphone Frequency Response: 130 - 10,000 Hz Sensitivity (@1kHz, 1V/Pa): -42 ± 2dB Signal-to-Noise Ratio: >55 dB Pick-up Pattern: Uni-directional Hardware Requirements Xbox 360® Available Optical Port PC Available 3.5mm Headphone Jack Available 3.5mm Microphone Jack 3.5mm Headphone and Mic Cables (sold separately)

Suppliers

Company
Product
Description
Supplier Links
Razer Chimaera Wireless XBOX Headset - 70436 - Xoxide
Malvern, PA, USA
Razer Chimaera Wireless XBOX Headset
70436
Razer Chimaera Wireless XBOX Headset 70436
More XBOX 360 Accessories / Mods / Tools / Repair for an updated selection. The Razer Chimaera Wireless Gaming Headset for Xbox 360® has everything you need for up to 12 hours of battling and smack-talking your friends in absolute comfort. Building on our extensive expertise from PC gaming, this wireless headset is designed to provide a high definition sound combined with an ergonomic design to maximize comfort. The included base station doubles up as a charging dock and storage unit to keep your Razer Chimaera ready to dominate everyone on Xbox LIVE. 2.4 GHz Wireless Headset for Optimal Range and Freedom The Razer Chimaera allows a wireless Xbox experience with no cables restricting your movement. The included charging dock makes countless battery swaps a thing of the past. Extra Large 50mm Neodymium Drivers for True to Life Gaming Audio Neodymium drivers provide high definition professional grade sound to give you true to life gaming audio. Combined with extra soft circumaural ear cups you will play in maximum comfort at all times. Up to 12 Hours of Battery Life for Uninterrupted Gaming The Razer Chimaeras’ batteries last for up to 12 hours, long enough for even the most extensive sessions of uninterrupted pwnage. Technical Specifications: Wireless Headset Circumaural Design with 50mm Driver Units Volume & Mic Control Buttons on the Headset Detachable 2.5mm Microphone Cable Dimensions: 200mm(W) * 204mm(H) * 88mm(D) Headphones Radio Frequency: 2.4GHz Wireless Range: 33ft / 10m Frequency Response: 20 - 20,000 Hz Impedance: 32O at 1kHz Sensitivity (@1kHz, 1V/Pa): 105dB +/- 2dB Drivers: 50 mm, with Neodymium Magnets Batteries: 2 AAA Batteries (Up to 12 Hours Battery Life) Charging Time: 3 Hours Microphone Frequency Response: 130 - 10,000 Hz Sensitivity (@1kHz, 1V/Pa): -42 ± 2dB Signal-to-Noise Ratio: >55 dB Pick-up Pattern: Uni-directional Hardware Requirements Xbox 360® Available Optical Port PC Available 3.5mm Headphone Jack Available 3.5mm Microphone Jack 3.5mm Headphone and Mic Cables (sold separately)

More XBOX 360 Accessories / Mods / Tools / Repair for an updated selection.

The Razer Chimaera Wireless Gaming Headset for Xbox 360® has everything you need for up to 12 hours of battling and smack-talking your friends in absolute comfort. Building on our extensive expertise from PC gaming, this wireless headset is designed to provide a high definition sound combined with an ergonomic design to maximize comfort.
The included base station doubles up as a charging dock and storage unit to keep your Razer Chimaera ready to dominate everyone on Xbox LIVE.
2.4 GHz Wireless Headset for Optimal Range and Freedom
The Razer Chimaera allows a wireless Xbox experience with no cables restricting your movement. The included charging dock makes countless battery swaps a thing of the past.
Extra Large 50mm Neodymium Drivers for True to Life Gaming Audio
Neodymium drivers provide high definition professional grade sound to give you true to life gaming audio. Combined with extra soft circumaural ear cups you will play in maximum comfort at all times.
Up to 12 Hours of Battery Life for Uninterrupted Gaming
The Razer Chimaeras’ batteries last for up to 12 hours, long enough for even the most extensive sessions of uninterrupted pwnage.
Technical Specifications:

  • Wireless Headset
  • Circumaural Design with 50mm Driver Units
  • Volume & Mic Control Buttons on the Headset
  • Detachable 2.5mm Microphone Cable
  • Dimensions: 200mm(W) * 204mm(H) * 88mm(D)

Headphones

  • Radio Frequency: 2.4GHz
  • Wireless Range: 33ft / 10m
  • Frequency Response: 20 - 20,000 Hz
  • Impedance: 32O at 1kHz
  • Sensitivity (@1kHz, 1V/Pa): 105dB +/- 2dB
  • Drivers: 50 mm, with Neodymium Magnets
  • Batteries: 2 AAA Batteries (Up to 12 Hours Battery Life)
  • Charging Time: 3 Hours

Microphone

  • Frequency Response: 130 - 10,000 Hz
  • Sensitivity (@1kHz, 1V/Pa): -42 ± 2dB
  • Signal-to-Noise Ratio: >55 dB
  • Pick-up Pattern: Uni-directional

Hardware Requirements

  • Xbox 360®
  • Available Optical Port
  • PC
  • Available 3.5mm Headphone Jack
  • Available 3.5mm Microphone Jack
  • 3.5mm Headphone and Mic Cables (sold separately)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Headsets
Product Number 70436
Product Name Razer Chimaera Wireless XBOX Headset
Unlock Full Specs
to access all available technical data

Similar Products

 - SB40 Full Size Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Consumer Electronics / Gaming
Impedance 120 ohms
View Details
I-202 Slim-Line Speaker/Mic. with angle connector for ICOM - I-202 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details