Xoxide Rude Gameware - Primal PC Gaming Headset 4707

Description
Sweet Gaming and Audio Performance Featuring a unique force feedback feature that is like a home theater crammed into a headset, you'll gain realistic bass audio sensations and increased situational awareness for improved gaming performance. Sense the enemy footsteps approaching before you see him. Uber-Comfortable Design The Primal Headsets have been designed from the ground up for extreme comfort. The sleek, low profile design is lightweight, yet so sexy & stylish. Premium soft fabric encloses the ear cups in cushioned comfort - none of that sticky fake leather. Extra padding packed into the fully-adjustable headband ensures unlimited hours of gameplay or audio listening pleasure. Detachable Microphone Includes a noise-canceling, Teamspeak Certified, detachable microphone. Simply plug it in to the discreet plug on the side of the headset to gain crystal clear online smack talk capability for any PC game or application (including VOIP). It's So Versatile Can't bear to leave your Primal headset at home? Experience it with your MP3 player (including iPod), portable game device (PSP, Nintendo DS, etc.) or even on your home theater. The Primal Headset can be plugged in to any of these devices. Plus, we even include a bonus battery pack adapter which means you can power the force feedback feature and experience home theater bass sensations and increased situational awareness on the go. Just yank off the mic first so you don't look like a tool. Easily control the volume with any device using the in-line controller. The Primal PC Gaming Headset is now officially certified by Teamspeak, the leading online gaming chat client. Works on any PC or portable audio/gaming device with a standard analog 3.5 mm audio jack. Specifications: Driver Unit: 50mm Impedance: 32? +/-3 ? Sensitivity: 110 dB+/-3dB Frequency: 20Hz - 20,000Hz Mic Specifications Sensitivity: 58 dB+/-3dB Omni Directional Frequency: 20Hz - 16,000Hz
Description
Sweet Gaming and Audio Performance Featuring a unique force feedback feature that is like a home theater crammed into a headset, you'll gain realistic bass audio sensations and increased situational awareness for improved gaming performance. Sense the enemy footsteps approaching before you see him. Uber-Comfortable Design The Primal Headsets have been designed from the ground up for extreme comfort. The sleek, low profile design is lightweight, yet so sexy & stylish. Premium soft fabric encloses the ear cups in cushioned comfort - none of that sticky fake leather. Extra padding packed into the fully-adjustable headband ensures unlimited hours of gameplay or audio listening pleasure. Detachable Microphone Includes a noise-canceling, Teamspeak Certified, detachable microphone. Simply plug it in to the discreet plug on the side of the headset to gain crystal clear online smack talk capability for any PC game or application (including VOIP). It's So Versatile Can't bear to leave your Primal headset at home? Experience it with your MP3 player (including iPod), portable game device (PSP, Nintendo DS, etc.) or even on your home theater. The Primal Headset can be plugged in to any of these devices. Plus, we even include a bonus battery pack adapter which means you can power the force feedback feature and experience home theater bass sensations and increased situational awareness on the go. Just yank off the mic first so you don't look like a tool. Easily control the volume with any device using the in-line controller. The Primal PC Gaming Headset is now officially certified by Teamspeak, the leading online gaming chat client. Works on any PC or portable audio/gaming device with a standard analog 3.5 mm audio jack. Specifications: Driver Unit: 50mm Impedance: 32? +/-3 ? Sensitivity: 110 dB+/-3dB Frequency: 20Hz - 20,000Hz Mic Specifications Sensitivity: 58 dB+/-3dB Omni Directional Frequency: 20Hz - 16,000Hz

Suppliers

Company
Product
Description
Supplier Links
Rude Gameware - Primal PC Gaming Headset - 4707 - Xoxide
Malvern, PA, USA
Rude Gameware - Primal PC Gaming Headset
4707
Rude Gameware - Primal PC Gaming Headset 4707
Sweet Gaming and Audio Performance Featuring a unique force feedback feature that is like a home theater crammed into a headset, you'll gain realistic bass audio sensations and increased situational awareness for improved gaming performance. Sense the enemy footsteps approaching before you see him. Uber-Comfortable Design The Primal Headsets have been designed from the ground up for extreme comfort. The sleek, low profile design is lightweight, yet so sexy & stylish. Premium soft fabric encloses the ear cups in cushioned comfort - none of that sticky fake leather. Extra padding packed into the fully-adjustable headband ensures unlimited hours of gameplay or audio listening pleasure. Detachable Microphone Includes a noise-canceling, Teamspeak Certified, detachable microphone. Simply plug it in to the discreet plug on the side of the headset to gain crystal clear online smack talk capability for any PC game or application (including VOIP). It's So Versatile Can't bear to leave your Primal headset at home? Experience it with your MP3 player (including iPod), portable game device (PSP, Nintendo DS, etc.) or even on your home theater. The Primal Headset can be plugged in to any of these devices. Plus, we even include a bonus battery pack adapter which means you can power the force feedback feature and experience home theater bass sensations and increased situational awareness on the go. Just yank off the mic first so you don't look like a tool. Easily control the volume with any device using the in-line controller. The Primal PC Gaming Headset is now officially certified by Teamspeak, the leading online gaming chat client. Works on any PC or portable audio/gaming device with a standard analog 3.5 mm audio jack. Specifications: Driver Unit: 50mm Impedance: 32? +/-3 ? Sensitivity: 110 dB+/-3dB Frequency: 20Hz - 20,000Hz Mic Specifications Sensitivity: 58 dB+/-3dB Omni Directional Frequency: 20Hz - 16,000Hz
  • Sweet Gaming and Audio Performance
    Featuring a unique force feedback feature that is like a home theater crammed into a headset, you'll gain realistic bass audio sensations and increased situational awareness for improved gaming performance. Sense the enemy footsteps approaching before you see him.
  • Uber-Comfortable Design
    The Primal Headsets have been designed from the ground up for extreme comfort. The sleek, low profile design is lightweight, yet so sexy & stylish. Premium soft fabric encloses the ear cups in cushioned comfort - none of that sticky fake leather. Extra padding packed into the fully-adjustable headband ensures unlimited hours of gameplay or audio listening pleasure.
  • Detachable Microphone
    Includes a noise-canceling, Teamspeak Certified, detachable microphone. Simply plug it in to the discreet plug on the side of the headset to gain crystal clear online smack talk capability for any PC game or application (including VOIP).
  • It's So Versatile
    Can't bear to leave your Primal headset at home? Experience it with your MP3 player (including iPod), portable game device (PSP, Nintendo DS, etc.) or even on your home theater. The Primal Headset can be plugged in to any of these devices. Plus, we even include a bonus battery pack adapter which means you can power the force feedback feature and experience home theater bass sensations and increased situational awareness on the go. Just yank off the mic first so you don't look like a tool. Easily control the volume with any device using the in-line controller.
    The Primal PC Gaming Headset is now officially certified by Teamspeak, the leading online gaming chat client.
    Works on any PC or portable audio/gaming device with a standard analog 3.5 mm audio jack.
    Specifications:
    • Driver Unit: 50mm
    • Impedance: 32? +/-3 ?
    • Sensitivity: 110 dB+/-3dB
    • Frequency: 20Hz - 20,000Hz
    • Mic Specifications
    • Sensitivity: 58 dB+/-3dB
    • Omni Directional
    • Frequency: 20Hz - 16,000Hz
Supplier's Site

Technical Specifications

  Xoxide
Product Category Headsets
Product Number 4707
Product Name Rude Gameware - Primal PC Gaming Headset
Unlock Full Specs
to access all available technical data

Similar Products

 - CS80 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 60 ohms
View Details