Crane Fluid Systems Datasheets for Pipe Fittings
Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more
| Product Name | Notes |
|---|---|
| Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron Fitting type: Bushes | |
| Standard: BS 143 and BS 1256 Connection Type: BS Parallel to BS2779 Material: Bronze Fitting type: Backnuts | |
| Standard: BS 143 and BS 1256 Connection Type: BS Parallel to BS2779 Material: Bronze Fitting type: Sockets | |
| Standard: BS 143 and BS 1256 Connection Type: BS taper to BS21 and ISO7 Material: Bronze Fitting type: Bushes | |
| Standard: BS 143 and BS 1256 Connection Type: BS taper to BS21 and ISO7 Material: Bronze Fitting type: Caps | |
| Standard: BS 143 and BS 1256 Connection Type: BS taper to BS21 and ISO7 Material: Bronze Fitting type: Crosses | |
| Standard: BS 143 and BS 1256 Connection Type: BS taper to BS21 and ISO7 Material: Bronze Fitting type: Nipples | |
| Standard: BS 143 and BS 1256 Connection Type: BS taper to BS21 and ISO7 Material: Bronze Fitting type: Plugs | |
| Standard: BS 143 and BS 1256 Connection Type: BS taper to BS21 and ISO7 Material: Bronze Fitting type: Tees | |
| Standard: BS EN 10242 & ISO 49 OR BS 143 & BS1256 Connection Type: BS Parallel to BS2779 Material: Malleable Iron Fitting type: Backnuts | |
| Standard: BS EN 10242 & ISO 49 OR BS 143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron Fitting type: Plugs | |
| Standard: BS EN 10242 & ISO 49 or BS143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron (Mild Steel) Fitting type: Plugs | |
| Standard: BS EN 10242 & ISO 49 or BS143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron Fitting type: Bends | |
| Standard: BS EN 10242 & ISO 49 OR BS143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron Fitting type: Elbows | |
| Standard: BS EN 10242 & ISO 49 or BS143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron Fitting type: Plugs | |
| Standard: BS EN 10242 & ISO 49, OR BS 143 &1256, BSEN 10241 Connection Type: BS taper to BS21 and ISO7 Material: Cast Iron Fitting type: Caps | |
| Standard: BS EN 10242 & ISO 49, OR BS 143 &1256, BSEN 10241 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron Fitting type: Nipples | |
| Standard: BS EN 10242 & ISO 49, OR BS143, BS1256, BSEN10241 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron (Mild Steel) Fitting type: Nipples | |
| Standard: BS EN 10242 & ISO49 or BS143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Malleable iron Fitting type: Elbows | |
| Standard: BSEN 10242 & ISO 49 OR BS143 & BS1256 Connection Type: BS Parallel to BS2779 Material: Malleable Iron (Mild Steel) Fitting type: Sockets | |
| Standard: BSEN 10242 & ISO 49 OR BS143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Bronze Fitting type: Tees | |
| Standard: BSEN 10242 & ISO 49 OR BS143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron (Mild Steel) Fitting type: Caps | |
| Standard: BSEN 10242 & ISO 49 OR BS143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron (Mild Steel) Fitting type: Sockets | |
| Standard: BSEN 10242 & ISO 49 OR BS143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron Fitting type: Bends | |
| Standard: BSEN 10242 & ISO 49 OR BS143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron Fitting type: Crosses | |
| Standard: BSEN 10242 & ISO 49 OR BS143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron Fitting type: Elbows | |
| Standard: BSEN 10242 & ISO 49 OR BS143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron Fitting type: Sockets | |
| Standard: BSEN 10242 & ISO 49 OR BS143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron Fitting type: Tees | |
| Standard: BSEN 10242 & ISO 49 OR BS143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron Fitting type: Unions | |
| Spherical Seat Iron to Iron Standard: BSEN 10242 & ISO 49 OR BS143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron Fitting type: Unions | |
| Spherical Seat, Iron to Iron, Includes gasket Standard: BSEN 10242 & ISO 49 OR BS143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron Fitting type:... |