Crane Fluid Systems 149 - Countersunk Plug

Description
Standard: BS EN 10242 & ISO 49 OR BS 143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron Fitting type: Plugs
Description
Standard: BS EN 10242 & ISO 49 OR BS 143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron Fitting type: Plugs

Suppliers

Company
Product
Description
Supplier Links
149 - Countersunk Plug -  - Crane Fluid Systems
Ipswich, Suffolk, United Kingdom
149 - Countersunk Plug
149 - Countersunk Plug
Standard: BS EN 10242 & ISO 49 OR BS 143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron Fitting type: Plugs

Standard: BS EN 10242 & ISO 49 OR BS 143 & BS1256

Connection Type: BS taper to BS21 and ISO7

Material: Malleable Iron

Fitting type: Plugs

Supplier's Site

Technical Specifications

  Crane Fluid Systems
Product Category Pipe Fittings
Product Name 149 - Countersunk Plug
Connection Type Tube - Male English Straight Thread
Unlock Full Specs
to access all available technical data

Similar Products

Mach Flush Red Pro150 X Pro150 Butt - 5032401 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 1.000 inch (25.4 mm)
Metric Size 32.00 mm (1.26 inch)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604742 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Brass Pipe Fittings - 1761029 - RS Components, Ltd.
Specs
Fitting Type Reducer Fitting
View Details