Crane Fluid Systems Datasheets for Gate Valves
Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow.
Gate Valves: Learn more
| Product Name | Notes |
|---|---|
| Features & Benefits Crane cast iron gate valves offer the ultimate in dependable service wherever minimum pressure drop is important. Each valve is manufactured in accordance with BS EN 1171:... | |
| Features & Benefits Crane cast iron gate valves offer the ultimate in dependable service wherever minimum pressure drop is important | |
| Features & Benefits Crane cast iron gate valves offer the ultimate in dependable service wherever minimum pressure drop is important Complete with Bronze trim Each valve is hydrostatically tested to... | |
| Features & Benefits Crane cast iron gate valves offer the ultimate in dependable service wherever minimum pressure drop is important Each valve is hydrostatically tested to BS EN 12266-1: 2003... | |
| Features & Benefits Crane cast iron gate valves offer the ultimate in dependable service wherever minimum pressure drop is important Each valve is manufactured in accordance with BS 5150: 1990... | |
| Features & Benefits Crane cast iron gate valves offer the ultimate in dependable service wherever minimum pressure drop is important Rising stem gives visual indication of valve open position | |
| Features & Benefits Crane gate valves offer the ultimate in dependable service wherever minimum pressure drop is important. The D237 carries the British Standards Institution Kitemark - your assurance of... | |
| Features & Benefits Crane gate valves offer the ultimate in dependable service wherever minimum pressure drop is important. This valve carries the British Standards Institution kitemark – your assurance of... | |
| Features & Benefits Crane gate valves offer the ultimate in dependable service wherever minimum pressure drop is important | |
| Features & Benefits Crane gate valves offer the ultimate in dependable service wherever minimum pressure drop is important The D151 carries the British Standards Institution kitemark - your assurance of... | |
| Features & Benefits Crane gate valves offer the ultimate in dependable service wherever minimum pressure drop is important This valve carries the British Standards Institution kitemark - your assurance of... | |
| Features & Benefits Efficient stop valves with flow in either direction Commonly used where a minimum pressure drop is important Flexible wedge disc compensates for deformation of body due to... | |
| Features & Benefits Offer the ultimate in dependable service wherever minimum pressure drop is important | |
| Features & Benefits Robust and high quality bronze body with integral seating surfaces Offers the ultimate in dependable service wherever minimum pressure drop is important WRAS approved for use with... |