Crane Fluid Systems Datasheets for Water Valves
Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Water Valves: Learn more
| Product Name | Notes |
|---|---|
| Features & Benefits Check valves permit flow in one direction only and close automatically if flow reverses, depending upon pressure and velocity of flow to perform the functions of the... | |
| Crane D171A Ball Valves are light, compact units which are easy to install and operate, yet their robust construction ensures long, trouble free service life. In addition the D171A is... | |
| Crane D171AEXS DZR Ball Valves are light, compact units which are easy to install and operate, yet their robust construction ensures long, trouble free service life. In addition the D171AEXS... | |
| Crane radiator valves are manufactured from high grade materials and use the same functional design as the industrial bronze globe and gate valve patterns | |
| Features & Benefits Crane D171 Ball Valves are light, compact units which are easy to install and operate, yet their robust construction ensures long, trouble free service life. In addition... | |
| Features & Benefits D171 Ball Valves are light, compact units which are easy to install and operate, yet their robust construction ensures long, trouble free service life. D171 and D171EXS... | |
| Features & Benefits Aluminium Bronze disc Stainless steel shaft Gearbox operated Valves 50-300mm are suitable for use with flanges conforming to BS EN 1092-2 PN10 or PN16 and ANSI B16.1... | |
| Features & Benefits Aluminium Bronze disc Stainless steel shaft Gearbox operated Valves are suitable for use with flanges conforming to BS EN 1092-2 PN10 or PN16 - Sizes 65-200mm BS... | |
| Features & Benefits Aluminium Bronze disc Stainless steel shaft Trigger lever Valves are suitable for use with flanges conforming to BS EN 1092-2 PN10 or PN16 and ANSI B16.1 Class... | |
| Features & Benefits Aluminium Bronze disc Stainless steel shaft Trigger lever Valves are suitable for use with flanges conforming to BS EN 1092-2 PN10 or PN16 F624 is WRAS approved... | |
| Features & Benefits Bronze draining taps are suitable for use on hot and cold water up to 16bar, at temperatures up to 110°C The inlet is a threaded taper male... | |
| Features & Benefits Cast Steel, bolted cap and flanged Swing check valves prevent reversal of flow through the pipeline Can be installed in horizontal or vertical, upward flow piping Offer... | |
| Features & Benefits Check valve complete with Press-Fit connectors Permits flow in one direction & automatically closes if flow reverses Supplied as one integral unit means less joints to make... | |
| Features & Benefits Check valves permit flow in one direction only and close automatically if flow reverses. Entirely automatic in action, depending upon pressure and velocity of flow within the... | |
| Features & Benefits Check valves permit flow in one direction only and close automatically if flow reverses Entirely automatic in action, depending upon pressure and velocity of flow within the... | |
| Features & Benefits Crane bronze globe valves are highly efficient for throttling because seat and disc designs provide flow characteristics with proportionate relationships between valve lift and flow rate. | |
| Features & Benefits Crane bronze globe valves are highly efficient for throttling because seat and disc designs provide flow characteristics with proportionate relationships between valve lift and flow rate. *Sizes... | |
| Features & Benefits Crane bronze globe valves are highly efficient for throttling because seat and disc designs provide flow characteristics with proportionate relationships between valve lift and flow rate. This... | |
| Features & Benefits Crane bronze globe valves are highly efficient for throttling because seat and disc designs provide flow characteristics with proportionate relationships between valve lift and flow rate | |
| Features & Benefits Crane Bronze globe valves are highly efficient for throttling because seat and disc designs provide flow characteristics with proportionate relationships between valve lift and flow rate *Please... | |
| Features & Benefits Crane bronze globe valves are highly efficient for throttling because seat and disc designs provide flow characteristics with proportionate relationships between valve lift and flow rate This... | |
| Features & Benefits Crane cast iron gate valves offer the ultimate in dependable service wherever minimum pressure drop is important. Each valve is manufactured in accordance with BS EN 1171:... | |
| Features & Benefits Crane cast iron gate valves offer the ultimate in dependable service wherever minimum pressure drop is important | |
| Features & Benefits Crane cast iron gate valves offer the ultimate in dependable service wherever minimum pressure drop is important Complete with Bronze trim Each valve is hydrostatically tested to... | |
| Features & Benefits Crane cast iron gate valves offer the ultimate in dependable service wherever minimum pressure drop is important Each valve is hydrostatically tested to BS EN 12266-1: 2003... | |
| Features & Benefits Crane cast iron gate valves offer the ultimate in dependable service wherever minimum pressure drop is important Each valve is manufactured in accordance with BS 5150: 1990... | |
| Features & Benefits Crane cast iron gate valves offer the ultimate in dependable service wherever minimum pressure drop is important Rising stem gives visual indication of valve open position | |
| Features & Benefits Crane cast iron globe valves are highly efficient for throttling because seat and disc designs provide flow characteristics with proportionate relationships between valve lift and flow rate... | |
| Features & Benefits Crane gate valves offer the ultimate in dependable service wherever minimum pressure drop is important. The D237 carries the British Standards Institution Kitemark - your assurance of... | |
| Features & Benefits Crane gate valves offer the ultimate in dependable service wherever minimum pressure drop is important. This valve carries the British Standards Institution kitemark – your assurance of... | |
| Features & Benefits Crane gate valves offer the ultimate in dependable service wherever minimum pressure drop is important | |
| Features & Benefits Crane gate valves offer the ultimate in dependable service wherever minimum pressure drop is important The D151 carries the British Standards Institution kitemark - your assurance of... | |
| Features & Benefits Crane gate valves offer the ultimate in dependable service wherever minimum pressure drop is important This valve carries the British Standards Institution kitemark - your assurance of... | |
| Features & Benefits D171 Ball Valves are light, compact units which are easy to install and operate, yet their robust construction ensures long, trouble free service life. D171 and D171EXS... | |
| Features & Benefits Designed to be light, compact and easy to install and operate Crane's next generation DZR ball valve is WRAS approved Features improved leak resistance and reduced risk... | |
| Features & Benefits Designed to be light, compact and easy to install and operate Features improved leak resistance and reduced risk of damage from over tightening Tested by BSI and... | |
| Features & Benefits Designed to be light, compact and easy to install and operate WRAS approved | |
| Features & Benefits Designed to be light, compact and easy to install and operate WRAS approved Features improved leak resistance and reduced risk of damage from over tightening. | |
| Features & Benefits Double regulating valve complete with Press-Fit connectors Provides precise and accurate flow regulation Standard flow coefficients of D921 and D923 are still valid Supplied as one integral... | |
| Features & Benefits Efficient stop valves with flow in either direction Commonly used where a minimum pressure drop is important Flexible wedge disc compensates for deformation of body due to... | |
| Features & Benefits Fixed Orifice Double regulating valve complete with Press-Fit connectors Provides precise and accurate flow regulation & measurement Supplied as one integral unit means less joints to make... | |
| Features & Benefits Ideal for throttling service Flow characteristics permit accurate and repeatable flow control Seat ring is seal welded to eliminate leak paths Outside screw & yoke Bolted bonnet... | |
| Features & Benefits Lift Check Valves should only be used in horizontal pipe runs The Crane D116 check valve if of the lift check variety | |
| Features & Benefits Light, compact and easy to install and operate WRAS approved for use on wholesome (potable) water Compression ends to BS EN 1254-2 for use with BS EN... | |
| Features & Benefits Manufactured to BS EN 593: 2009 Complies with Pressure Equipment Directive 97/23/EC Suitable for Gearbox or Actuator operation Rugged construction: Ductile Iron Body for all sizes Stainless... | |
| Features & Benefits Offer the ultimate in dependable service wherever minimum pressure drop is important | |
| Features & Benefits Quarter-turn full-bore isolation valve complete with Press-Fit connectors Supplied as one integral unit means less joints to make on-site The performance, exact dimensions & tolerances are known... | |
| Features & Benefits Robust and high quality bronze body with integral seating surfaces Offers the ultimate in dependable service wherever minimum pressure drop is important WRAS approved for use with... | |
| Features & Benefits Robust, ductile Iron valve bodies for long service life Stainless Steel discs as standard Suitable for wide temperature range -10°C to 120°C Fully lugged for secure installation... | |
| Features & Benefits Straight type, gland pattern *The D344 is suitable for use on pressure up to 8.6 bar and at temperatures up to 110°C | |
| Features & Benefits The Crane D15 bronze globe valve is highly efficient for throttling service *Sizes 21/2" & 3" are rated PN25 This valve carries the British Standards Institution kitemark... | |
| Features & Benefits The F493 is a swing check valve with a Bronze trim Manufactured to BS 5153:1974 | |
| Fully lugged for secure installation. Rated to PN25. For flow regulation and isolation. | |
| Straight Body and T80 Wheel Head Valve | |
| Straight Body and T90 TRV Head | |
| The new range offers interchange-ability of the TRV head and the Wheelhead. For the TRV Head see T90 data page. For Wheelhead option see T80 dats page. The revolutionary body... | |
| The new range offers interchange-ability of the TRV head and the Wheelhead. The revolutionary body design enables both the TRV head and the Wheelhead to be connected directly to a... | |
| The new range offers interchange-ability of the TRV head and the Wheelhead. For the TRV Head see T90 data page. For Wheelhead option see T80 dats page. The revolutionary body... |