Crane Fluid Systems Datasheets for Control Valves
Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more
| Product Name | Notes |
|---|---|
| Crane radiator valves are manufactured from high grade materials and use the same functional design as the industrial bronze globe and gate valve patterns | |
| Straight Body and T80 Wheel Head Valve | |
| Straight Body and T90 TRV Head | |
| The new range offers interchange-ability of the TRV head and the Wheelhead. For the TRV Head see T90 data page. For Wheelhead option see T80 dats page. The revolutionary body... | |
| The new range offers interchange-ability of the TRV head and the Wheelhead. The revolutionary body design enables both the TRV head and the Wheelhead to be connected directly to a... | |
| The new range offers interchange-ability of the TRV head and the Wheelhead. For the TRV Head see T90 data page. For Wheelhead option see T80 dats page. The revolutionary body... |