Standard: BSEN 10242 & ISO 49 OR BS143 & BS1256
Connection Type: BS taper to BS21 and ISO7
Material: Malleable Iron (Mild Steel)
Fitting type: Sockets
| Crane Fluid Systems | |
|---|---|
| Product Category | Pipe Fittings |
| Product Name | 180 Socket - Eccentric - Reducing |
| Fitting Type | Union Fitting; Coupling Fitting |
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel