Crane Fluid Systems 146 - Solid Beaded Plug

Description
Standard: BS EN 10242 & ISO 49 or BS143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron Fitting type: Plugs
Description
Standard: BS EN 10242 & ISO 49 or BS143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron Fitting type: Plugs

Suppliers

Company
Product
Description
Supplier Links
146 - Solid Beaded Plug -  - Crane Fluid Systems
Ipswich, Suffolk, United Kingdom
146 - Solid Beaded Plug
146 - Solid Beaded Plug
Standard: BS EN 10242 & ISO 49 or BS143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron Fitting type: Plugs

Standard: BS EN 10242 & ISO 49 or BS143 & BS1256

Connection Type: BS taper to BS21 and ISO7

Material: Malleable Iron

Fitting type: Plugs

Supplier's Site

Technical Specifications

  Crane Fluid Systems
Product Category Pipe Fittings
Product Name 146 - Solid Beaded Plug
Connection Type Tube - Male English Straight Thread
Unlock Full Specs
to access all available technical data

Similar Products

RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
INJECTION QUILLS - IQ-PVDF050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.500 inch (12.7 mm)
View Details
Miniature Stainless Steel Fittings - Press-Fit Barb - PFB-1-SS - O'Keefe Controls Co.
Specs
Material Stainless
English Size 0.074 inch (1.89 mm)
View Details