Crane Fluid Systems J61 - Tee - Equal

Description
Standard: BS 143 and BS 1256 Connection Type: BS taper to BS21 and ISO7 Material: Bronze Fitting type: Tees
Description
Standard: BS 143 and BS 1256 Connection Type: BS taper to BS21 and ISO7 Material: Bronze Fitting type: Tees

Suppliers

Company
Product
Description
Supplier Links
J61 - Tee - Equal -  - Crane Fluid Systems
Ipswich, Suffolk, United Kingdom
J61 - Tee - Equal
J61 - Tee - Equal
Standard: BS 143 and BS 1256 Connection Type: BS taper to BS21 and ISO7 Material: Bronze Fitting type: Tees

Standard: BS 143 and BS 1256

Connection Type: BS taper to BS21 and ISO7

Material: Bronze

Fitting type: Tees

Supplier's Site

Technical Specifications

  Crane Fluid Systems
Product Category Pipe Fittings
Product Name J61 - Tee - Equal
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper Adapter 5.0
Specs
Fitting Type Adapter Fitting
View Details
SS Wire Screens - Bound Screens - SSA-2 - O'Keefe Controls Co.
Specs
English Size 0.211 inch (5.36 mm)
View Details
Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
Fittings - Saddles - 169110056 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material ABS
Metric Size 90.00 mm (3.54 inch)
View Details